Philips logo

Philips HAIRCLIPPER Series 5000 Hair clipper HC5450/80

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201844
Info modified on:
26 Jul 2024, 09:39:02
Short summary description Philips HAIRCLIPPER Series 5000 Hair clipper HC5450/80:

Philips HAIRCLIPPER Series 5000 Hair clipper HC5450/80, Black, 0.5 mm, 2.3 cm, 4.1 cm, Titanium, 90 min

Long summary description Philips HAIRCLIPPER Series 5000 Hair clipper HC5450/80:

Philips HAIRCLIPPER Series 5000 Hair clipper HC5450/80. Product colour: Black, Minimum hair length: 0.5 mm, Maximum hair length: 2.3 cm. Operating time: 90 min, Battery type: Ni-MH, Charging time: 1 h

Reasons to buy
3D tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.