location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Daisy Chain Cable, 0.6m SCSI cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Daisy Chain Cable, 0.6m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1700KM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792100376 show
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN Daisy Chain Cable, 0.6m SCSI cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.6 m
  • - Male/Male
  • - Black
Long product name ATEN Daisy Chain Cable, 0.6m SCSI cable Black :
The long product name of ATEN Daisy Chain Cable, 0.6m SCSI cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60cm Daisy Chain Cable
More>>>
ATEN Daisy Chain Cable, 0.6m SCSI cable Black:
The official description of ATEN Daisy Chain Cable, 0.6m SCSI cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Length:60cm
Please see "KVM Cables Table" for compatible products

Short summary description ATEN Daisy Chain Cable, 0.6m SCSI cable Black:
This short summary of the ATEN Daisy Chain Cable, 0.6m SCSI cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Daisy Chain Cable, 0.6m, Black, 0.6 m, Male/Male, 2x HPDB-50

Long summary description ATEN Daisy Chain Cable, 0.6m SCSI cable Black:
This is an auto-generated long summary of ATEN Daisy Chain Cable, 0.6m SCSI cable Black based on the first three specs of the first five spec groups.

ATEN Daisy Chain Cable, 0.6m. Product colour: Black, Cable length: 0.6 m, Connector gender: Male/Male

Features
Product colour *
Black
Cable length *
0.6 m
Features
Connector gender
Male/Male
Connector(s)
2x HPDB-50
Brand Image Product code Product Stock Price from
ATEN Daisy Chain Cable, 1.2m SCSI cable Black ATEN Daisy Chain Cable, 1.2m SCSI cable Black
(show image)
2L-1701KM Daisy Chain Cable, 1.2m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN Daisy Chain Cable, 4m SCSI cable Black ATEN Daisy Chain Cable, 4m SCSI cable Black
(show image)
2L-1704KM Daisy Chain Cable, 4m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)