location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KM0832 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM0832
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2988 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KM0832 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 20 W
Long product name ATEN KM0832 KVM switch Black :
The long product name of ATEN KM0832 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32-Port 8-console Cat5e/6 Matrix KVM Switch
More>>>
ATEN KM0832 KVM switch Black:
The official description of ATEN KM0832 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Eight consoles independently and simultaneously control up to 32 directly connected servers
- Saves valuable time - backup and restore settings when changing root stations
- Cascades three levels to support up to 8,000 servers*
- Daisy chain up to 7 additional KM0432 or KM0216 stations* in root KM0832**
- Supports up to 1024 user accounts
- Supports up to 256 group accounts
- Additional user port on front panel for easy system maintenance
- Detachable front panel for easy access to front and rear of unit
- Multiplatform support: PC, Mac, Sun, and Serial
- Console conversion - any type of console can control any type of server; mixed combinations (PS/2 & USB) supported on both the console and server sides
- No software required - convenient computer selection via intuitive hotkey combinations or On Screen Display (OSD) menus
- Auto Scan feature for monitoring user-selected servers
- Supports three-level user access control (Super Administrator, Administrator, and User)
- Superior video quality - 1024 x 768 @ 60Hz for up to 300m; 1920 x 1440 @ 60Hz (distance depends on installation environment)*
- Auto Signal Compensation (ASC) assures optimum video resolution for distances up to 300m between servers and consoles - no DIP switch setting required
- Free lifetime flash firmware upgrades
- Auto-sensing of station's position on daisy chain installations - OSD and front panel LED indicates station's position
- Port names are automatically reconfigured when the station sequence is changed
- Multiplatform support:Windows 2000/XP/Vista, Linux, Mac, Unix, SUN and FreeBSD.

*The supported extension distance, video quality, cascaded levels, and number of supported daisy-chained units may differ, depending on your installation environment.
**When daisy chaining KM0432/KM0216 Matrix KVM Switches, KVM Ports 1-4 on the first-level KM0832 are held in reserve; avoid connecting computers and cascaded KVM switches to these KVM ports.

Package Contents

- 1x Matrix™ KVM Switch
- 1x 1ADP-0004-002G Power Cord
- 1x Rack Mount Kit (brackets and Phillips hex head screws M3 x 8)
- 1x Foot Pads (4 pcs.)
- 1x User Instructions

Short summary description ATEN KM0832 KVM switch Black:
This short summary of the ATEN KM0832 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KM0832, 20 W, Black

Long summary description ATEN KM0832 KVM switch Black:
This is an auto-generated long summary of ATEN KM0832 KVM switch Black based on the first three specs of the first five spec groups.

ATEN KM0832. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Product colour: Black. Power consumption (typical): 20 W. Weight: 4.9 kg. Power supply type: 1 x 3 Prong AC Socket, Dimensions (WxDxH): 380 x 433 x 44 mm, Compatible operating systems: -Windows 2000/XP/Vista -Linux -Mac -Unix -SUN -FreeBSD.

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Design
Product colour *
Black
Power
Power consumption (typical)
20 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
4.9 kg
Other features
Power supply type
1 x 3 Prong AC Socket
Dimensions (WxDxH)
380 x 433 x 44 mm
Compatible operating systems
-Windows 2000/XP/Vista -Linux -Mac -Unix -SUN -FreeBSD.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 05:55:13
Uk has collected 1 expert review for ATEN KM0832 KVM switch Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com
Updated:
2011-09-14 05:55:12
Keyboard-video-mice switches are vital infrastructure within enterprise network control rooms where hundreds—even thousands—of rack-mounted servers are installed. These servers often need maintenance and updates, which require constant access...
0%
Brand Image Product code Product Stock Price from
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)