location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-24C Color Ink Tank
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5058387
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:49:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
Long product name Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow :
The long product name of Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI-24C Color Ink Tank
More>>>
Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow:
The official description of Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.

Compatible Products
i250
i320
i350
i450
i455
i470D
i475D
MultiPASS F20
MultiPASS MP360
MultiPASS MP370
MultiPASS MP390
PIXMA iP1500
PIXMA iP2000
PIXMA MP130
S200
S300
S330

Short summary description Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-24C Color Ink Tank, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon BCI-24C Color Ink Tank. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Other features
Capacity cartridge
170 sheets
Brand Image Product code Product Stock Price from
Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
C24C C24C 0.00
(excl. VAT)
0 (incl. VAT)