location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C24C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C24C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935456339
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
More>>>
Short summary description Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
This short summary of the Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman C24C, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
This is an auto-generated long summary of Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Greenman C24C. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Features
Compatibility *
S200/300, IP1000/1500/2000, MP130, i250/320/350/470D, SmartBase 190, SmartBase 200, SmartBase MP360, SmartBase 370, SmartBase 390
Quantity per pack *
1 pc(s)
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Brand Image Product code Product Stock Price from
Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow
(show image)
5058387 BCI-24C Color Ink Tank 0.00
(excl. VAT)
0 (incl. VAT)
Canon Twin Pack BCI-24 Color ink cartridge Original Canon Twin Pack BCI-24 Color ink cartridge Original
(show image)
BCI-24C TWIN Twin Pack BCI-24 Color 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BCI-24 Color ink cartridge Original Canon Cartridge BCI-24 Color ink cartridge Original
(show image)
BCI-24C Cartridge BCI-24 Color 0.00
(excl. VAT)
0 (incl. VAT)