location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu H650e Headset Wired Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H650e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7139-L10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026540377
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu H650e Headset Wired Head-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - 20 - 20000 Hz 15000 Ω
  • - Microphone type: Boom
Long product name Fujitsu H650e Headset Wired Head-band Calls/Music Black :
The long product name of Fujitsu H650e Headset Wired Head-band Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UC&C USB Headset Stereo H650e
More>>>
Fujitsu H650e Headset Wired Head-band Calls/Music Black:
The official description of Fujitsu H650e Headset Wired Head-band Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UC&C USB Headset Stereo H650e is the ultimate in style and functionality. Long, uncomfortable work calls are a thing of the past thanks to the cushioned ear pads and crystal clear sound. Adjustable headband and microphone provides the perfect fit for everyone. Optimized for Microsoft® Lync™ the headset displays a red 'in-call' LED to let your co-workers know when you’re available, thus helping to boost office productivity.

Short summary description Fujitsu H650e Headset Wired Head-band Calls/Music Black:
This short summary of the Fujitsu H650e Headset Wired Head-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu H650e, Wired, Calls/Music, 20 - 20000 Hz, 135 g, Headset, Black

Long summary description Fujitsu H650e Headset Wired Head-band Calls/Music Black:
This is an auto-generated long summary of Fujitsu H650e Headset Wired Head-band Calls/Music Black based on the first three specs of the first five spec groups.

Fujitsu H650e. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.8 m. Weight: 135 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Cable length
1.8 m
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
15000 Ω
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Yes
Weight & dimensions
Width
174 mm
Depth
165 mm
Height
50 mm
Weight
135 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)