location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FUTRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X923-T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:X923TP75APBE
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 90 W
  • - Intel® Core™ i5 i5-4590T 2 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080 IPS
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 500 GB Hybrid-HDD Card reader integrated
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 8.1 Pro 64-bit
Warranty: 3 year on-site
Long product name Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black :
The long product name of Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4590T Processor (6M Cache, up to 3.00 GHz), Intel Q87, 8GB DDR3 1600MHz, 500GB SATA SSHD, 23" IPS FHD Touch 1920 x 1080, Gigabit LAN, WLAN, Bluetooth, Windows 8.1 Pro
More>>>
Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
The official description of Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sophisticated FUJITSU ESPRIMO X923-T has all the advantages of a PC plus a multi-position 58.4 cm (23-inch) touch display and innovative easy log-in features. Achieve significant TCO savings with DeskView and Intel® vPro™ technology and protect confidential data with the integrated TPM module. The Low Power Active Mode supports a wide range of new usage scenarios like telephony and video conferencing.

Human Centric
Fujitsu ESPRIMO X923-T cleans up your workplace. We removed everything that could clutter up a desk by reducing the cabling. Featuring a slim touch display with IPS-panel for best viewing performance, and high quality surface creates an eye-catching product that beautifies everybody’s desk. The adjustable stand allows fully flat working position and features a flexible working position optimized for touch panel usage. Sophisticated fan control ensures most silent operations

Enhanced Usability
The 10-finger multi-touch enabled Fujitsu ESPRIMO X923-T opens the door to new areas of applications. It works excellently in scenarios where you don’t want to use keyboards and mice. In combination with the adjustable display it offers the best user experience when working with touch-enabled Windows 8 Apps. The optional multifunction module with its sensors offers even more convenience and enhanced usability to the user; it features among other things presence detection and face recognition

Stay Connected, Save Power
The ESPRIMO X923-T can be switched to Low Power Active Mode (LPAM). With this innovative feature activated, the PC will shut down power-hungry applications (e.g. browsers and office programs) when they are idle, so that they’re practically turned off. The network connection remains in an active state. At the same time, the PC draws just enough current for critical background tasks to be performed – for instance, virus scans or remote maintenance. What’s more, the PC is immediately available for incoming calls or videoconferencing.

Manageability and Security
Maximum system security and manageability are of critical importance to IT managers. Fujitsu ESPRIMO X923-T offers solutions specifically tailored to business needs, with enhanced security features such as face recognition for secure login, the unique EraseDisk option for disk sanitization, a SmartCard Reader and a TPM module. The DeskView manageability suite combined with Intel® vPro™ technology ensures lowest TCO

Short summary description Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
This short summary of the Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FUTRO X923-T, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 8.1 Pro

Long summary description Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
This is an auto-generated long summary of Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

Fujitsu FUTRO X923-T. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Panel type
IPS
Response time
14 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590T
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i5-4500 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1S6
Tcase
66.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
Built-in microphone
No
Audio system
HD
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
Yes
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q87
Performance
BIOS password
Yes
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78928
Power
AC adapter power
90 W
AC adapter frequency
47/63 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
533 mm
Depth (with stand)
224 mm
Height (with stand)
419 mm
Weight (with stand)
5.94 kg
Package width
648 mm
Package depth
275 mm
Package height
545 mm
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Packaging content
Mouse included
No
Keyboard included
Yes
Warranty card
Yes
Drivers included
Yes
Power cord included
Yes
Other features
Storage drive interface
Serial ATA III
Autonomy mode
No
Intel® Virtualization Technology (Intel® VT)
VT-x, VT-d
Detachable display
No