location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare For Kids Sonic electric toothbrush HX6311/07

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare For Kids
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX6311/07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6311/07
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103660521 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 05:18:02
The date of the most recent change of this product data-sheet in Icecat.
Philips HX6311/07 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare For Kids Sonic electric toothbrush HX6311/07
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 modes
  • - 1 brush head
  • - 8 Stickers
Long product name Philips Sonicare For Kids Sonic electric toothbrush HX6311/07 :
The long product name of Philips Sonicare For Kids Sonic electric toothbrush HX6311/07. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31000 strokes/min, Smart timer, Rechargeable
More>>>
Philips Sonicare For Kids Sonic electric toothbrush HX6311/07:
The official description of Philips Sonicare For Kids Sonic electric toothbrush HX6311/07 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Sonicare For Kids is an electric power toothbrush for kids aged 4 and older. It offers maximum plaque removal, sonic technology, customisable stickers and educational tools to help make proper brushing fun for a lifetime.

Short summary description Philips Sonicare For Kids Sonic electric toothbrush HX6311/07:
This short summary of the Philips Sonicare For Kids Sonic electric toothbrush HX6311/07 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare For Kids Sonic electric toothbrush HX6311/07, Child, Daily care, 31000 movements per minute, 2 min, LED, Battery

Long summary description Philips Sonicare For Kids Sonic electric toothbrush HX6311/07:
This is an auto-generated long summary of Philips Sonicare For Kids Sonic electric toothbrush HX6311/07 based on the first three specs of the first five spec groups.

Philips Sonicare For Kids Sonic electric toothbrush HX6311/07. Purpose: Child, Teeth brushing modes: Daily care, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 100-240 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

KidTimer helps to increase brushing time
KidTimer helps to increase brushing time

To help kids ease into a proper routine, this electric toothbrush slowly increases the brushing time over 90 days until reaching the dentist-recommended 2 minutes to help instill healthy habits naturally.

Rubberized brush head is designed to protect young teeth
Rubberized brush head is designed to protect young teeth

The rubberized brush head of this electric toothbrush is designed to help protect growing teeth

Sonicare dynamic cleaning action drives fluid between teeth
Sonicare dynamic cleaning action drives fluid between teeth

Features a unique dynamic action that gently and effectively reaches deep between teeth and along the gumline.

2 Kid-friendly power modes deliver a gentle, effective clean
2 Kid-friendly power modes deliver a gentle, effective clean

With two kid-friendly power modes, this power toothbrush provides proper cleaning for different ages; a low mode for younger children and high mode for older kids.

Removes more plaque than a children’s manual toothbrush
Removes more plaque than a children’s manual toothbrush

Philips Sonicare For Kids removes up to 75% more plaque than manual toothbrushes*

2 brush head sizes available
2 brush head sizes available

This Philips Sonicare electric toothbrush has two brush head sizes that are specifically designed to gently clean and protect teeth as they grow

Multi grip design for parents and kids
Multi grip design for parents and kids

Ergonomically designed to help kids brush properly on their own

Preferred by dental professionals for their own children
Preferred by dental professionals for their own children

91% of dental professional parents prefer Philips Sonicare For Kids for their own children**

Anti-roll shape
Anti-roll shape

Sturdy handle design allows kids to store upright as well as apply toothpaste while the toothbrush is laying flat.

Fun interchangeable K3 stickers for customization
Fun interchangeable K3 stickers for customization

Allows kids to make each brush uniquely their own.

Features
Purpose *
Child
Number of speeds
2
Integrated timer *
Yes
Timer duration
2 min
Teeth brushing modes *
Daily care
Toothbrush frequency (pulsations) *
31000 movements per minute
Display type
LED
Backlight display
Yes
Number of power modes
2
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC input voltage
100-240 V
AC input frequency
100-240 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Charger
Yes
Number of chargers
1
Number of stickers
8
Battery
Battery level indicator
Yes
Other features
Sonic technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:41:01
Uk has collected 4 expert reviews for Philips Sonicare For Kids Sonic electric toothbrush HX6311/07 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ausdroid.net
Updated:
2017-06-28 01:27:23
I have an 8 year old son who, like most boys, hates to clean his teeth. Due to this plus the half-hearted attempt he was putting in when he did clean them, his teeth were getting a bit yellow — according to my dentist friend this was caused by plaque buil...
Bottom line The aim of the toothbrush is to get the child to enjoy brushing their teeth so they do it more often, to teach them how to do it properly and for long enough, and to allow the parent to track the teeth cleaning. It succeeds with every one of these aims, a...
0%
pcmag.com
Updated:
2016-11-14 22:41:01
The $49.99 Philips Sonicare for Kids is a Bluetooth-connected toothbrush that aims to help children take care of their teeth. The companion app includes a Tamagotchi-like virtual creature that encourages children to brush their teeth. The app is also a gr...
Good Soft bristles, Built-in timer, Long battery life, Comfortable grip, Parents can track child's brushing habits and create reminders...
Bad Large brush for small hands, Potential to get connected phone or tablet wet...
Bottom line The Philips Sonicare for Kids is a Bluetooth-connected toothbrush that helps parents and children keep track of oral hygiene with a well-designed app...
80%
toptenreviews.com
Updated:
2016-11-14 22:41:01
Good oral hygiene practices start at a young age, and the Sonicare For Kids electric toothbrush can help instill those vital practices in your children. The toothbrush aims to make proper brushing simple and fun for kids age 4 and older. This electric too...
0%
Country Distributor
Deutschland 1 distributor(s)