location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-685 wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-685
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-685/E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DIR-685 wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name D-Link DIR-685 wireless router Gigabit Ethernet Black :
The long product name of D-Link DIR-685 wireless router Gigabit Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIR-685 Xtreme N Storage Router
More>>>
D-Link DIR-685 wireless router Gigabit Ethernet Black:
The official description of D-Link DIR-685 wireless router Gigabit Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xtreme N™ Storage Router

D-Link® is proud to present the new Xtreme N™ Storage Router (DIR-685). By combining the superior features of a wireless N router, a built-in Network Attached Storage (NAS), digital photo frame, and D-Link Green power saving features the DIR-685 creates the ultimate user experience while conserving energy.

Experience faster speed and longer range in your home or office network with the latest 802.11n 2.4GHz wireless technology1. By adding a 2.5” SATA Hard Drive, the DIR-685 allows you to share storage over your network and access files over the Internet with the built-in FTP server.

Featuring a built-in UPnP® AV server, streaming network stored videos through a compatible media player (including PlayStation® 3 and Xbox 360®) onto your television has never been easier thanks to the DIR-685.

The upright design shows off the attractive view of the 1.6 million color 3.2” LCD screen with sleek touch-sensitive buttons that provide a modern feel to allow easy control of device functions and digital display of photographs. Easily access and share your photographs from popular photo sharing sites through FrameChannel™.

High-speed Connection

With an integrated 802.11n high-speed band and a 2.4GHz signal, you can experience full wireless coverage throughout your network. Experience faster speed and longer range with powerful internal MIMO antennas.

Share Storage Over a Network or Internet2

The DIR-685 has the ability to hold a compact 2.5” hard drive and includes a built-in NAS, which allows you to safely store files on your home network. A built-in FTP server is also included to allow you convenient access to storage wherever Internet is available.

BitTorrent Support™

The DIR-685 includes the latest BitTorrent™ software support so you can access and store digital media directly from the Internet without the need for a dedicated PC to be turned on or connected.

Video Streaming

A built-in Universal Plug and Play (UPnP®) AV server allows you to easily stream video files stored on your network through a compatible media player onto your television. You can even stream files from your Xbox 360® and PlayStation3® gaming system.

Internet Photo Frame

Share your latest photos with family and friends using FrameChannel®, Flickr™, Picasa®, Facebook®, and other popular photo sharing sites using your FrameChannel® account. You can also use the DIR-685 to subscribe to your favorite RSS feeds. Get the latest news, stock updates, sports scores, clock, calendar, weather conditions, and more directly on your frame.

SharePort™ Technology

With two USB 2.0 ports, you can connect a printer and an external storage device to share throughout your network. You can even share a multifunction printer. SharePort™ is Mac compatible.

Gigabit Ethernet Ports

Includes Ethernet Gigabit ports for file transfer rates up to 10x faster than the standard 10/100 Ethernet ports.

Short summary description D-Link DIR-685 wireless router Gigabit Ethernet Black:
This short summary of the D-Link DIR-685 wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-685, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-685 wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of D-Link DIR-685 wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

D-Link DIR-685. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2. Product colour: Black. Antenna design: Internal

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA2
Firewall
Yes
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP server
Yes
Design
Product colour
Black
Antenna
Antenna design *
Internal
Features
Plug and Play
Yes
Certification
FCC Class B IC Wi-Fi
Power
Power source type *
DC
Weight & dimensions
Width
147.3 mm
Depth
30.5 mm
Height
111.8 mm
Weight
226.8 g
Packaging data
Package width
281.9 mm
Package depth
243.8 mm
Package height
81.3 mm
Package weight
907.19 g
Other features
Mobile network connection
No
USB ports quantity
2
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:47:36
Uk has collected 32 expert reviews for D-Link DIR-685 wireless router Gigabit Ethernet Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 06:46:30
Product Code: DIR-685 Wireless routers are generally seen as boring devices that only serve to provide signal coverage for internet access throughout the house. But the latest "storage router" from D-Link is quite a big exception, and an exciting one...
Bottom line All said and done, this router turns in a respectable performance as a router, and the extra features are great for enthusiasts. Being able to fit all of that functionality in there and making it compact enough to facilitate carrying an internal HDD i...
80%
tomshardware.co.uk
Updated:
2011-08-14 06:46:35
D-Link did the right thing by putting four gigabit ports in place, although that’s pretty much expected at this price point. And for the price (which still shows as $299.99 on D-Link’s site), we would have expected 2.4/5.0 GHz dual-band support. As it is, the...
0%
webuser.co.uk
Updated:
2011-08-14 06:47:15
We’ve seen routers with screens before – Belkin’s N1 Vision (see review at http://bit.ly/review1223), for example, has been around for more than a year. But although displaying the time and the status of the router on screen is practical enough, wouldn...
60%
theregister.co.uk
Updated:
2011-08-14 06:47:23
Ah, convergence, that buzzword of the 1990s – so often promising a lot, but delivering little. Evidently, D-Link is toying with the convergence concept with the neatly packaged Xtreme N DIR-685. This four-port Gigabit router features 802.11n Wi-Fi, a 3...
Bottom line But the DIR-685 is very noisy and lacks features we’ve come to expect on a Nas. There’s also no ADSL modem or Homeplug in this all-in-one package and the Wi-Fi doesn’t have the 5GHz band enabled. Its £199 price tag is reasonable, si...
55%
Zdnet.com.au
Updated:
2011-11-04 14:02:40
First announced at CES 2009, D-Links Xtreme N Storage "all-in-one" Router DIR-685 is the first wireless router that can also work as a network storage device and as a digital photo frame. However, we wish it were a cheaper stand-alone router, as its A...
Good Fast wireless performance, Builtin network storage, Photo frame, A comprehensive set of networking features, Its web interface is responsive and intuitive...
Bad Singleband router thats more expensive than most, if not all, true dualband routers, Front panel LCD/photo frame is too small, Network storage performance is slow, Doesnt include a hard drive...
Bottom line The D-Link Xtreme N Storage Router DIR-685 is a very good single-band wireless N router; however, its extra features hardly justify the price.
70%
pcworld.in
Updated:
2011-08-14 06:46:32
The D-Link DIR-685 Xtreme N Storage Router is quite the multi-functional device. It is only as small as other wireless routers, but it packs in a lot more than just Wi-Fi and wired Ethernet ports. In addition to the basic functionality of a networking...
Good Two USB ports for storage/print server, Internal SATA 2.5inch drive bay, Wired Gigabit ports, WirelessN (802.11n), Builtin color LCD screen as photo frame and status info...
Bad Can get noisy with HDD installed, Expensive, yet only 1 year warranty...
Bottom line All said and done, this router turns in a respectable performance as a router, and the extra features are great for enthusiasts. Being able to fit all of that functionality in there and making it compact enough to facilitate carrying an internal HDD i...
83%
Laptopmag.com
Updated:
2011-08-14 06:46:38
A highly capable and feature-packed router for homes and offices, the D-Link DIR-685 Xtreme N Storage Router is one of the most innovative models we’ve tested. It’s also the first router that shouldn’t get hidden on a shelf somewhere; a 3.2-inch color...
Good Fast throughput, Good picture frame, Hard drive bay for network storage, USB port enables printer sharing...
Bad Small LCD for photos, No dual-band support...
Bottom line This speedy router boasts built-in storage capacity as well as a photo frame.
80%
thinkdigit.com
Updated:
2011-08-14 06:46:43
The D-Link DIR 685 Router is a high-end feature-rich router. It has a smooth finish and a 3.2-inch LCD screen, making it one of the better looking routers in the market. The D-Link DIR 685 comes with two USB ports for external storage devices and it...
0%
aselabs.com
Updated:
2011-08-14 06:46:52
Convergence is the name of the game in this world and it seems that technologies that seemed to be always slated for separate devices are being merged into one feature packed super device. D-Link follows this convergence trend with the DIR-685 Xtreme N...
0%
hardwaregeeks.com
Updated:
2011-08-14 06:46:54
When I unboxed the D-link DIR-685 that D-Link sent me to check out, someone messaged me on Live Messenger and said, “The DIR-685 is overkill”. I laughed and thought about it. It does have a lot of features that a router doesn’t really need...such as a...
100%
asiaone.com
Updated:
2011-08-14 06:46:57
Featuring a chic design, a glossy surface, a 3.2 inch colour LCD screen and a pleasant chassis fashioned with gently curving lines, D-Link's new router is much more than just a simple networking device.With it's LCD screen, the DIR-685 also functions a...
Bottom line D-Link's DIR-685 Xtreme doesn't look like a router and is certainly more than one. With it's networking capabilities and ease of use, it's a great device to have in the home.Extra features such as photo displays and RSS feeds also come acr...
0%
pcmag.com
Updated:
2011-08-14 06:46:59
If you don't think routers can be sexy, take a look at the D-Link Xtreme N Storage Router (model DIR-685). Making a Wi-Fi router look like a digital photo frame is awesome. Add a hard drive to it to turn it into a NAS, that's brilliant. This is digi...
Good Feature-rich color LCD screen doubles as digital photo frame. Fantastic streaming capabilities for online photos. Turns SATA drives into instant NAS.
Bad LCD and touch buttons don't always respond fast.
Bottom line Though pricey, the D-Link DIR-685 offers far more for consumers than most other Wi-Fi routers on the market in the form of unique multimedia extras...
90%
maximumpc.com
Updated:
2011-08-14 06:47:04
Love the features; hate the performance—and the price tag D-Link’s DIR-685 Wi-Fi router generated a lot of buzz at CES this past January. And when we took a gander at its spec sheet, we thought it a contender for Best of the Best in the router category...
Good LCD; internal harddrive bay; builtin FTP and BitTorrent software.
Bad Expensive; slow wireless and NAS throughput; harddrive bay limited to 2.5inch drives.
70%
techcrunch.com
Updated:
2011-08-14 06:47:21
The D-Link DIR-685 Xtreme N Storage Router has a lot of features stuffed into a small, attractive package. It’s the first router I’ve ever made space for on the top of my desk and, expensive though it is at $299, it’s part router, part Chumby, part pr...
0%
slashgear.com
Updated:
2011-08-14 06:47:32
You’d be forgiven for mistaking the D-Link DIR-685 Xtreme N Storage Router for a cheap digital photo frame, at least from just glancing at it. Dominated by a 3.2-inch LCD display, and lacking obvious giveaways such as external antennas, it’s a stylish...
0%
smallnetbuilder.com
Updated:
2011-08-14 06:47:34
It’s not uncommon to find networking manufacturers adding unique features to their products in an effort to stand out from the crowd. The Linksys by Cisco WRT160NL, Belkin’s N+ as well as D-Link’s DIR-825 all include US...
Good Gigabit WAN and LAN w/ jumbo frame support, Wirespeed Gigabit routing, Wireless Guest zone, NAS performs better and has more features than other router NASes...
Bad Fan screams like a banshee, Screen too small, FrameChannel wont work behind another router, Membrane switch failed on review sample...
Bottom line 2.4 GHz Draft 11n router with slow built-in NAS, too-small front panel LCD photo display and very noisy little fan...
0%
gizmodo.com
Updated:
2011-08-14 06:47:36
This D-Link DIR-685 router is an example of what you get when you let engineers get wild and shove in everything they think is cool into a product. And that's just the type of product we like to see. The Price: $230 or so on Google Shopping The Verd...
Bottom line Very interesting and very promising. It's more expensive than a standard router, but the fact that it does have a small photo frame (it's only 3.2 inches) and space for a 2.5-inch laptop hard drive makes it impressive. All of these features work...
0%
Brand Image Product code Product Stock Price from
D-Link DIR-457/E wireless router White D-Link DIR-457/E wireless router White
(show image)
DIR-457/E DIR-457/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-457 wireless router White D-Link DIR-457 wireless router White
(show image)
DIR-457 DIR-457 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)