location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-457 wireless router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-457
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-457 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Limited
Long product name D-Link DIR-457 wireless router White :
The long product name of D-Link DIR-457 wireless router White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIR-457 MyPocket 3G HSDPA Router - 54Mbps, WEP, WPA-PSK/WPA2-PSK, WPS (PIN/PBC)
More>>>
D-Link DIR-457 wireless router White:
The official description of D-Link DIR-457 wireless router White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DIR-457 MyPocket 3G HSDPA Router allows users to access worldwide mobile broadband networks. Once connected, you can enjoy data transmission and media streaming on-the-go. Simply insert your data SIM card, and share your 3G Internet connection through a secure 802.11g wireless network.

Stay in touch wherever you are
The router is small and light enough to fit in your pocket. You don’t have to worry about where to place it, as it functions on a battery that provides up to two hours uninterrupted connectivity when transferring data.
Based on UMTS/HSDPA 3G broadband technology, the router downloads data at speeds of up to 3.6 Mbps (384 kbps upload), ideal for Internet access on the go.

Multi-functionality
The router can be configured to work as a Wi-Fi router or 3G modem at the flip of a switch. As a router, you can share 3G connectivity between up to 16 Wi-Fi devices such as smart phones, notebooks or gaming consoles. Alternatively, you can enjoy personal access to the Internet by connecting the myPocket router directly to your computer via the USB cable provided.

SMS compatibility
The DIR-457 can be used to perform all the text messaging functions that can be done on a mobile phone such as sending, receiving, replying, forwarding and deleting. Similarly, contacts on the SIM card can be displayed through the Contacts Manager; editing, adding, deleting or importing contacts is also possible.

Advanced network security
The DIR-457 utilises a built-in firewall to prevent potential attacks from across the Internet. It includes the best wireless encryption (WPA/WPA2) to prevent eavesdropping.

Simple to install and use
The router can be installed quickly and easily almost anywhere. This router is great for situations where an impromptu wireless network must be set up, or wherever conventional network access is unavailable.

Short summary description D-Link DIR-457 wireless router White:
This short summary of the D-Link DIR-457 wireless router White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-457, Ethernet LAN, White

Long summary description D-Link DIR-457 wireless router White:
This is an auto-generated long summary of D-Link DIR-457 wireless router White based on the first three specs of the first five spec groups.

D-Link DIR-457. Receiver sensitivity: - 802.11b (-86dBm) @ 11Mbps - 802.11g (-72dBm) @ 54Mbps. Product colour: White, LED indicators: Power. Certification: FCC Class B, CE Class B, NCC, GOST. Power consumption (typical): 2.5 W. Minimum processor: PowerPC G3, Minimum RAM: 256 MB, Minimum storage drive space: 100 MB

Network
Ethernet LAN *
Yes
Supports ISDN connection
No
Receiver sensitivity
- 802.11b (-86dBm) @ 11Mbps - 802.11g (-72dBm) @ 54Mbps
Ports & interfaces
DC-in jack
Yes
Design
Product colour
White
LED indicators
Power
Packaging content
Manual
Yes
Features
Certification
FCC Class B, CE Class B, NCC, GOST
Power
Power consumption (typical)
2.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
System requirements
Minimum processor
PowerPC G3
Minimum RAM
256 MB
Minimum storage drive space
100 MB
Weight & dimensions
Weight
75 g
Other features
Compatible operating systems
- Windows Vista, XP, 2000 - Mac OS X 10.4, 10.5, 10.6
Dimensions (WxDxH)
110 x 65 x 13.6 mm
Power requirements
DC 5V/1A
Output power description
802.11b (17dBm), 802.11g (14dBm)
Networking features
Ethernet, Fast Ethernet
Minimum system requirements
- USB 2.0 port - MicroSD card
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2.4 - 2.483 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 04:21:54
Uk has collected 10 expert reviews for D-Link DIR-457 wireless router White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 04:21:54
The D-Link MyPocket is a 3G wireless router the size of a smartphone. Sliding off the back cover, you find a SIM card slot, a microSD card slot and a rechargeable lithium-ion battery that lasts for a couple of hours when using 3G, and for just over fou...
Bottom line Although it has a decent set of features, the MyPocket is far more expensive than the competition, and we can't recommend it...
40%
technoodling.net
Updated:
2016-11-26 04:23:03
Jason de Villa is teacher by day and a geek at all other times of the day. When he's not teaching, he's reading and writing about technology, looking for ways technology can help in education. His favorite noodles: Pancit Malabon Express.More Posts - Webs...
0%
Brand Image Product code Product Stock Price from
D-Link DIR-600 wireless router Fast Ethernet Black D-Link DIR-600 wireless router Fast Ethernet Black
(show image)
DIR-600 DIR-600 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-685 wireless router Gigabit Ethernet Black D-Link DIR-685 wireless router Gigabit Ethernet Black
(show image)
DIR-685/E DIR-685 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-825 wireless router D-Link DIR-825 wireless router
(show image)
DIR-825 DIR-825 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-300 wireless router Black D-Link DIR-300 wireless router Black
(show image)
DIR-300 DIR-300 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-615 Wireless N Router D-Link DIR-615 Wireless N Router
(show image)
DIR-615 DIR-615 Wireless N Router 0.00
(excl. VAT)
0 (incl. VAT)