location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington L82024F seat cushion Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L82024F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L82024F
Category: Seat Cushions Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington L82024F seat cushion Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Seat cushion
  • - Suitable for: Chair
  • - Square
  • - Black
  • - Washable
Long product name Kensington L82024F seat cushion Black :
The long product name of Kensington L82024F seat cushion Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memory Foam Seat Rest
More>>>
Kensington L82024F seat cushion Black:
The official description of Kensington L82024F seat cushion Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Relieve pressure with comfortable memory foam. Seat rest gently molds to body shape. Leather-like bottom reduces movement on chair.

- Give your body full support with high-density, viscoelastic memory foam
- Temperature and pressure-sensitive foam molds to body shape
- Memory foam dissipates pressure to provide maximum comfort
- Seat rest features leather-like bottom to reduce movement on chair
- Originally developed by NASA to relieve astronauts of G-force during lift-off
- Removable, washable black fabric cover included
- 14.5"L x 13.5"W x 2.0"H
- Maximum support with memory foam

Short summary description Kensington L82024F seat cushion Black:
This short summary of the Kensington L82024F seat cushion Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington L82024F, Seat cushion, Chair, Black, Square, Monochromatic, 393.7 mm

Long summary description Kensington L82024F seat cushion Black:
This is an auto-generated long summary of Kensington L82024F seat cushion Black based on the first three specs of the first five spec groups.

Kensington L82024F. Product type: Seat cushion, Suitable for: Chair, Product colour: Black. Width: 393.7 mm, Depth: 406.4 mm, Height: 50.8 mm

Features
Shape
Square
Suitable for *
Chair
Removable cover
Yes
Product colour *
Black
Surface coloration
Monochromatic
Features
Washable *
Yes
Product type *
Seat cushion
Weight & dimensions
Width
393.7 mm
Depth
406.4 mm
Height
50.8 mm
Country Distributor
United States 3 distributor(s)