location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra Z40-A-10T Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z40-A-10T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT44GE-00800HGR show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra Z40-A-10T Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Metallic
  • - Intel® Core™ i5 i5-4300U 1.9 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 9 h
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Tecra Z40-A-10T Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Metallic:
This short summary of the Toshiba Tecra Z40-A-10T Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra Z40-A-10T, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description Toshiba Tecra Z40-A-10T Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Metallic:
This is an auto-generated long summary of Toshiba Tecra Z40-A-10T Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Metallic based on the first three specs of the first five spec groups.

Toshiba Tecra Z40-A-10T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Metallic

Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:22:38
Uk has collected 27 expert reviews for Toshiba Tecra Z40-A-10T Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Metallic and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2014-05-17 03:22:38
The Toshiba Tecra-Z40-A1401 ($1,229) blends in pretty well with the rest of the high-end ultraportable laptops currently on the market, for the most part. It has a fast, fourth-generation Intel Core i5 processor, a sturdy frame that’s still relatively lig...
Bottom line The Toshiba Tecra Z40-A1401 isn't a bad high-end ultraportable laptop, but for a little more money, you could get a whole lot more...
60%
Digitaltrends.com
Updated:
2014-05-17 03:22:38
Toshiba's Tecra laptops aren't as well-known in US offices as, say, HP's Elitebooks, Dell's Latitudes, or Lenovo's ThinkPads, but they do offer similar features as those other notebooks. The 14-inch Tecra Z40-A (model Z40-A1402) we're looking at here also...
Good Surprisingly light, thanks to magnesium shell, Great battery life, Stays relatively cool under load...
Bad No solidstate storage at this price, Competing machines have better input devices, Lid has more flex than we'd like from a business laptop, Screen is lowres, considering price, otherwise isn't great...
Bottom line There's just no getting around the fact that business laptops are pricey compared to standard consumer-focused devices. If you don't need business-focused features like Intel's vPro remote management and security hardware, the pricier Pro version of Win...
80%
itproportal.com
Updated:
2014-06-26 02:27:40
The Tecra used to be Toshiba's all-singing corporate powerhouse model, but like the Portege, it has undergone a bit of a change in identity of late, with models to suit a variety of different needs. The Tecra Z40-A-11U is a far cry from the monster Tecras...
Good Excellent battery life, Decent performance with everyday apps, Fingerprint and smartcard security, 4G mobile broadband...
Bad Average screen, Only 4GB RAM and 128GB SSD as standard...
Bottom line The Toshiba Tecra Z40-A-11U is mostly an effective design for the intended corporate user. It's light, considering its 14in chassis, and the battery life is exceptional, which will make it an ideal road warrior companion. It's also reasonably quick with...
80%
pcworld.com_techhive.com
Updated:
2014-05-17 03:22:38
Business computers usually cost more than consumer machines. But if you're a small-business owner, you need to determine if the features in a laptop designed for the enterprise are worth the added cost. That question is particularly pertinent when compari...
Good Strong battery life, Light in weight, Docking port...
Bad Average benchmark performance, Dim display with resolution of only 1366 by 768 pixels, Mechanical hard drive...
Bottom line Toshiba doesn't deliver enough in the way of features or performance to justify this business laptop's lofty price tag...
50%
techreviewsource.com
Updated:
2014-05-17 03:22:38
The Toshiba Tecra-Z40-A1401 ($1,229) blends in pretty well with the rest of the high-end ultraportable laptops currently on the market, for the most part. It has a fast, fourth-generation Intel Core i5 processor, a sturdy frame that's still relatively lig...
0%
pcmag.com
Updated:
2014-05-17 03:22:38
The Toshiba Tecra-Z40-A1401 ($1,229) blends in pretty well with the rest of the high-end ultraportable laptops currently on the market, for the most part. It has a fast, fourth-generation Intel Core i5 processor, a sturdy frame that's still relatively lig...
Good Interesting security features. Fourth-generation Intel Core i5 leads to faster performance than the other specs might suggest. Comes with both Windows 7 and 8.1.
Bad Low-res screen hampers multitasking. No SSD. Exterior has an unpleasant texture...
Bottom line The Toshiba Tecra Z40-A1401 isn't a bad high-end ultraportable laptop, but for a little more money, you could get a whole lot more...
60%
Laptopmag.com
Updated:
2014-05-17 03:22:38
Aimed at business travelers, Toshiba touts the Tecra Z40 as a sturdy yet thin and light laptop made for the road. This 14-inch Ultrabook not only sports a durable magnesium-alloy finish, but Toshiba says the laptop's internal honeycomb design keeps it por...
Good Long battery life; Lightweight and durable design; Precise Accupoint pointing stick; Easytouse fingerprint reader...
Bad Relatively dim display; Small keys; Mixed performance...
Bottom line The Toshiba Tecra Z40 business notebook offers excellent battery life in a sturdy and very light design, but we're not fans of the dim display or small keys...
60%
notebookcheck.net
Updated:
2014-07-16 03:59:17
Selling notebooks to large companies is probably the dream of every manufacturer: The customers order large quantities at once, replace their hardware every couple of years and provide important feedback about the usage scenarios. They obviously expect re...
Good Good battery runtimes, Accupoint as additional input device, Matte display, Highquality chassis, Good port variety, Security equipment, Low weight, Good wireless signal, Reasonable performance, Low temperature development...
Bad Wear at the cover, Limited feedback from the keyboard, Clickpad, Strange position of the fingerprint reader, Display with bad measurements for the colors, Poor contrast and black value...
Bottom line In Review Toshiba Tecra Z40 A-147You often notice the customer feedback when you use office devices There are usually only small issues that could be improved. In the case of the Toshiba Tecra Z40 A-147, those would be the input devices, which could be re...
82%
notebookcheck.net
Updated:
2014-09-25 04:08:23
The two notebooks are in many ways equivalent; they share a nearly identical case design, comparable processors, the same storage device, and identical input devices. The Z40t-A1410, however, introduces a couple of important changes: for starters, a 1080p...
Good Good port selection, Lightweight construction, Reasonably good battery life, Supportive hinges, Low heat, Quiet under load, 3year warranty, Matte touch panel...
Bad Extremely grainy screen due to antiglare filter layer, Unremarkable system performance, Throttling under load, Keyboard features soft feedback with medium key travel, Clickpad, Maintenance should be much easier for a business PC, Display lid scratches eas...
Bottom line Toshiba Tecra Z40T-A1410 NotebookThe Toshiba Tecra Z40T-A1410 repeats many of the successes of its lower-grade counterpart, the Tecra Z40-A-147, with lightweight magnesium construction, a solid assortment of ports, reasonably good battery life, low heat...
77%