location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P502-020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181213 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports video resolutions up to 2048 x 1536, including 1080p
  • - Made from mini-coaxial (RGB) and paired video wire
  • - Foil and braid shielding blocks hazardous EMI/RFI line noise
  • - Gold-plated connectors and contacts for maximum conductivity
  • - Integral strain relief protects against cable stress and cracking
Warranty: Lifetime limited
Long product name Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m) :
The long product name of Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m)
More>>>
Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m):
The official description of Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P502-020 VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to 20-ft. (6.09 m) apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting.

Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Short summary description Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m):
This short summary of the Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m), 6.1 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m):
This is an auto-generated long summary of Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m) based on the first three specs of the first five spec groups.

Tripp Lite P502-020 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 20 ft. (6.09 m). Cable length: 6.1 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Height: 254 mm, Width: 304.8 mm. Weight: 500 g, Package width: 304.8 mm, Package depth: 12.7 mm. Master (outer) case width: 363.2 mm, Master (outer) case length: 355.6 mm, Master (outer) case height: 302.3 mm

Features
Cable length *
6.1 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Maximum resolution
2048 x 1536 pixels
Connector contacts plating
Gold
Country of origin
China
Connector gender
Male/Male
Quantity per pack *
1 pc(s)
Other features
Height
254 mm
Width
304.8 mm
Weight & dimensions
Weight
500 g
Weight & dimensions
Package width
304.8 mm
Package depth
12.7 mm
Package height
254 mm
Package weight
500 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332181210
Master (outer) case width
363.2 mm
Master (outer) case length
355.6 mm
Master (outer) case height
302.3 mm
Master (outer) case gross weight
11.3 kg
Products per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P502-006-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 6 ft. (1.83 m) Tripp Lite P502-006-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 6 ft. (1.83 m)
(show image)
P502-006-SM P502-006-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P502-025-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 25 ft. (7.62 m) Tripp Lite P502-025-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 25 ft. (7.62 m)
(show image)
P502-025-RA P502-025-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P502-003-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 3 ft. (0.91 m) Tripp Lite P502-003-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 3 ft. (0.91 m)
(show image)
P502-003-RA P502-003-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P502-003 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m) Tripp Lite P502-003 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m)
(show image)
P502-003 P502-003 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P502-006-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 6 ft. (1.83 m) Tripp Lite P502-006-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 6 ft. (1.83 m)
(show image)
P502-006-RA P502-006-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P502-010-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 10 ft. (3.05 m) Tripp Lite P502-010-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 10 ft. (3.05 m)
(show image)
P502-010-RA P502-010-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P502-010 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 10 ft. (3.05 m) Tripp Lite P502-010 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 10 ft. (3.05 m)
(show image)
P502-010 P502-010 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution cable with RGB coax (HD15 M/M), 50-ft. Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution cable with RGB coax (HD15 M/M), 50-ft.
(show image)
P502-050-P VGA Coax Monitor Cable, Plenum-Rated High Resolution cable with RGB coax (HD15 M/M), 50-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.) Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.)
(show image)
P502-025-P VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P501-050 VGA Coax Monitor Easy Pull Extension Cable, High Resolution Cable with RGB Coax (HD15 M/F), 50 ft. (15.24 m) Tripp Lite P501-050 VGA Coax Monitor Easy Pull Extension Cable, High Resolution Cable with RGB Coax (HD15 M/F), 50 ft. (15.24 m)
(show image)
P501-050 P501-050 VGA Coax Monitor Easy Pull Extension Cable, High Resolution Cable with RGB Coax (HD15 M/F), 50 ft. (15.24 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)