location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P502-025-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332131485 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.62 m
  • - VGA (D-Sub) Straight Male
  • - VGA (D-Sub) Straight Male
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.) :
The long product name of Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.)
More>>>
Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.):
The official description of Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 7.62 m (25-ft.) Plenum Rated SVGA cable is ideal in Educational or Commercial installations where local fire codes call for a CMP rated cable to run through walls, ceilings, and plenum air chambers. QXGA resolution is achieved through high quality construction: 75ohm Coaxial conductors for Red, Green, and Blue (RGB) signals, each protected by a 93% tinned copper braid shield. An overall shield of Mylar foil and 85% Copper Braid shield ensures maximum signal integrity.

- UL Listed, CMP rated cable
- Molded Ends with Gold-plated connectors
- 75Ohm Coax RGB conductors
- Resolutions up to 2048 x 1536
- Superior molded cables with foil and braid shielding for maximum EMI/RFI protection
- Constructed from mini-coax (RGB) and paired video wire construction for superior signal quality
- Gold plated connectors and gold plated copper contacts ensure excellent conductivity
- HD15 male to HD15 male molded connectors

Short summary description Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.):
This short summary of the Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.), 7.62 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.):
This is an auto-generated long summary of Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.) based on the first three specs of the first five spec groups.

Tripp Lite VGA Coax Monitor Cable, Plenum-Rated High Resolution Cable with RGB Coax (HD15 M/M), 7.62 m (25-ft.). Cable length: 7.62 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package width: 149.9 mm, Package depth: 149.9 mm, Package height: 38.1 mm

Features
Cable length *
7.62 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Maximum resolution
2048 x 1536 pixels
Features
Connector contacts plating
Gold
Impedance
75 Ω
Other features
Quantity
1
Weight & dimensions
Package width
149.9 mm
Package depth
149.9 mm
Package height
38.1 mm
Package weight
860 g
Country Distributor
United Kingdom 1 distributor(s)