location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SATA SuperMulti LightScribe Drive optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA SuperMulti LightScribe Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR630AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420692980 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2011
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP SATA SuperMulti LightScribe Drive optical disc drive :
The long product name of HP SATA SuperMulti LightScribe Drive optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP SATA SuperMulti LightScribe Drive
More>>>
HP SATA SuperMulti LightScribe Drive optical disc drive:
The official description of HP SATA SuperMulti LightScribe Drive optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can write to all DVD formats including DVD-RAM, burn your own disc labels from right inside your DVD drive and store up to 8.5 GB of data or record up to 4 hours of DVD-quality video – all with the HP SATA SuperMulti LightScribe drive.

• Store up to 8.5 GB of data or record up to 4 hours of DVD-quality video.


• Write to all DVD formats including DVD-RAM.


• Burn your own laser-etched disc labels with LightScribe.


• Fastest recordable technology available today for DVD burning.


• Create DVD discs that can be played on most set-top DVD players and DVD-ROM drives.

Short summary description HP SATA SuperMulti LightScribe Drive optical disc drive:
This short summary of the HP SATA SuperMulti LightScribe Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP SATA SuperMulti LightScribe Drive, 1.2 kg, 15 cm (5.9")

Long summary description HP SATA SuperMulti LightScribe Drive optical disc drive:
This is an auto-generated long summary of HP SATA SuperMulti LightScribe Drive optical disc drive based on the first three specs of the first five spec groups.

HP SATA SuperMulti LightScribe Drive. Weight: 1.2 kg. Size (imperial): 15 cm (5.9")

Weight & dimensions
Weight
1.2 kg
Other features
Size (imperial)
15 cm (5.9")