location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P142-000-MICRO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181053 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Micro HDMI Male to standard HDMI Female
  • - Full 1080p Support
Warranty: Lifetime limited
Long product name Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M) :
The long product name of Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI to Micro HDMI Adapter Converter, 1080p (F/M)
More>>>
Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M):
The official description of Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

this Micro-HDMI Male to HDMI Female adapter allows connection from your smartphone or other device with Micro-HDMI output port to your HDTV's HDMI input port using a standard HDMI cable or connection of your HDTV's HDMI input port to your smartphone or other device with Micro-HDMI output port. 1080p compatible. Gold-plated connectors, compact design.

Short summary description Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M):
This short summary of the Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M), Micro HDMI, HDMI, Black

Long summary description Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M):
This is an auto-generated long summary of Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M) based on the first three specs of the first five spec groups.

Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M). Connector 1: Micro HDMI, Connector 2: HDMI. Product colour: Black

Ports & interfaces
Connector 1 *
Micro HDMI
Connector 2 *
HDMI
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Country of origin
China
Packaging data
Package width
6.4 mm
Package depth
12.7 mm
Package height
6.4 mm
Package weight
10 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332181050
Master (outer) case width
177.8 mm
Master (outer) case length
203.2 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
140 g
Harmonized System (HS) code
8536.69.8000
Country Distributor
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)