location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8470p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5A74EA#AK8-CPBNDL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-3380M 2.9 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 9.3 h
  • - Windows 7 Professional 64-bit
Warranty: 3-year limited upgrades available, sold separately), 1-year on primary battery; 3-year on HP Long Life Battery (available only with the 3-year limited platform
Long product name HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver :
The long product name of HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3380M (2.9GHz, 3MB), 14" LED HD anti-glare (1366 x 768), 4GB DDR3 SDRAM, 500GB SATA 7200 rpm, DVD+/-RW SuperMulti DL, Intel HD Graphics 4000, 802.11a/b/g/n, Bluetooth 4.0, webcam, WWAN 3G, Windows 7 Professional 64 / Windows 8 Pro 64 + Care Pack
More>>>
HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
The official description of HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Corporate Elite. Optimized for Windows 8 Pro, this premier notebook offers a 35,6 cm (14") diagonal display. The business rugged design, graphics choices, powerful processing and smooth audio quality are sure to impress.

Features

Windows 8 Pro or other operating systems available

Built for travel.
- The HP EliteBook 8470p blends modern design and precision engineering, yielding a beautiful product with a platinum color finish.
- The business rugged design means this laptop can withstand the rigors of business travel. Additionally, the HP EliteBook 8470p passes rigorous MIL-STD 810G testing for vibration, dust, altitude, temperature and drops.
- Take it with you. With a 35,6 cm (14") diagonal HD display and a starting weight of only 2.07 kg (4.56 lb), you can easily take this notebook to meetings down the hall or around the world.

Amazing battery life.
- Business often lasts more than eight hours. Luckily, so does the HP EliteBook 8470p. Gain amazing battery life of up to 9.15 hours so your PC can run as long as a full work day.
- Combine the HP Ultra Extended Life Notebook Battery with the 9-cell primary battery on a properly configured HP EliteBook 8470p for up to 36 hours of computing on a single charge — a road warrior's dream.
- Various primary and secondary battery options allow you to choose between the lightest weight and the longest battery run time.

Overachiever.
- Choose between UMA or performance discrete graphics to create impactful visuals that’ll impress the boss and co-workers. Plug into additional monitors for a total of four displays to gain an immersive graphics and computing experience with AMD Eyefinity technology.
- Featuring the new 3rd generation Intel® Core™ processors with vPro™ Technology that help reduce IT maintenance costs by enabling remote configuration, diagnosis, isolation and repair of infected PCs.
- When your workload ramps up, your PC keeps up with added processor performance, thanks to Intel Turbo Boost Technology 2.0.
- Engage in video conferences, web-based trainings or streaming videos with smooth audio quality that’ll surprise you coming from a notebook. SRS Premium Sound PRO also allows you to share crisp, powerful sound directly from your notebook. Forget the extra speakers during your presentations.

Short summary description HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
This short summary of the HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8470p, Intel® Core™ i5, 2.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 8470p Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 8470p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3380M, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3380M
Processor cores
2
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
2.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
29
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS Premium Sound PRO
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0X9
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71256
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
9.3 h
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
338 mm
Depth
231 mm
Height
34 mm
Weight *
2.07 kg
Other features
Intel segment tagging
Enterprise