HP logo

HP un2430 EV-DO/HSPA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336288
Info modified on:
13 Jul 2023, 00:39:09
End of life date:
31 Mar 2015
Warranty:
1 Year Limited(Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP un2430 EV-DO/HSPA:

HP un2430 EV-DO/HSPA Mini Card

HP un2430 EV-DO/HSPA:

HP Mobile Broadband Modules for select HP Business Notebooks use integrated WWAN technology that allows connection to, and permits roaming on, wireless networks in many countries worldwide. (Separately purchased carrier service required.)

Features

Integrated 3G or 4G WWAN technology from Qualcomm or Ericsson enables high-speed Internet access with a single wireless solution.

Gobi technology from Qualcomm (QC430AA/WD301AA) allows you to connect in more places at Broadband speeds with no need to find a Wi-Fi hotspot, and provides access to both CDMA2000® EV-DO and UMTS/HSDPA wireless networks. (WWAN technology requires separately purchased wireless data service contracts. Check with local service provider for coverage and availability in your area. Limited to mobile network operator coverage areas.)

All cards allow international roaming in many countries through support for multiple UMTS/HSDPA frequency bands and four GPRS/EDGE bands (varies by card, see table on next page) commonly used worldwide. (Broadband connection requires wireless data service contract, network support and is not available in all areas. Contact service provider to determine the coverage area and availability. Connection speeds will vary due to location, environment, network conditions, and other factors.)

Integrated GPS can help you accurately identify your location around the world and permit personal navigation to guide you where you need to go. (GPS access requires an unobstructed path to multiple satellites. Performance may be affected if/when used inside of buildings, bridges or heavily-congested metropolitan areas. Requires separately-purchased GPS navigation software available from multiple GPS applications.)

Integrate into the notebook.

HP un2430 EV-DO/HSDPA Mobile Broadband Module is compatible with HP Elitebook 8460p and 8560p Notebook PCs, HP Elitebook 8460w, 8560w, and 8760w Mobile Workstations, HP Elitebook 2560p and HP Elitebook 2760p Notebook PCs, and the HP ProBook 5330m Notebook PC (dependent on your carrier in your region). NOTE: Not all models are available in all regions.

Each HP Mobile Broadband Module has a one-year limited warranty or the warranty remaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.

Short summary description HP un2430 EV-DO/HSPA:

HP un2430 EV-DO/HSPA, 51 mm, 30 mm, 5 mm, 11.5 g

Long summary description HP un2430 EV-DO/HSPA:

HP un2430 EV-DO/HSPA. Width: 51 mm, Depth: 30 mm, Height: 5 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.