location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TouchSmart 15-j100ed Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-j100ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5B97EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY TouchSmart 15-j100ed Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-4700MQ 2.4 GHz
  • - Touchscreen 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Gloss 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB Hybrid-HDD
  • - NVIDIA® GeForce® GT 740M 2 GB Intel® HD Graphics 4600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 62 Wh 120 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP ENVY TouchSmart 15-j100ed Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver:
This short summary of the HP ENVY TouchSmart 15-j100ed Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TouchSmart 15-j100ed, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ENVY TouchSmart 15-j100ed Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver:
This is an auto-generated long summary of HP ENVY TouchSmart 15-j100ed Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP ENVY TouchSmart 15-j100ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Housing material
Aluminium
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4700MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Hybrid-HDD cache type
Flash
Hybrid-HDD capacity
1 TB
Hybrid-HDD cache memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 740M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card memory
1.7 GB
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio system
Beats Audio
Number of built-in speakers
4
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM87
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15H
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75117
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
62 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
379.5 mm
Depth
250.7 mm
Height
29.9 mm
Weight *
2.56 kg
Packaging data
Package width
560 mm
Package depth
80 mm
Package height
345 mm
Package weight
3.83 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:14:56
Uk has collected 14 expert reviews for HP ENVY TouchSmart 15-j100ed Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gadgetspeak.com
Updated:
2014-06-29 03:14:56
Certainly not a small and light offering, ideal for a tower/desktop replacement, the native resolution is 1920x1080 just like what a standard panel will display. The advantage it can travel with you when required to do so...
84%
goodgearguide.com.au
Updated:
2014-06-29 03:14:56
HP's ENVY brand once represented the finest consumer laptops the company had to offer. You were certain to pay for it, but you could also be fairly certain you weren't going to be disappointed by what you got...
Good Good computing performance, Large keyboard with numeric keypad...
Bad Unacceptably low 1366x768 resolution, Heavy at 2.6kg, bulky at 30mm thick, Slow mechanical storage...
Bottom line Functional, but feels like a budget model with a AU$1,400/NZ$1,900 price tag...
50%
pcadvisor.co.uk
Updated:
2014-06-29 03:14:56
One of the key benefits of Intel's new Haswell processors is the improved power-efficiency that leads to greater battery life and portability. It seems a little odd, then, that the first Haswell laptop we've seen from HP should be a 15.6-inch desktop repl...
Bottom line The HP TouchSmart 15 is not particularly portable, even by the standards of other 15.6-inch laptops. However, its high-quality screen and speaker system make it an excellent entertainment machine for use at home, while the i7 processor provides desktop pe...
70%
techradar.com
Updated:
2014-06-29 03:14:56
HP's Envy line is the company's high-end range - the top-class stuff, in theory - but has produced mixed results recently. We were impressed by the Spectre XT and Envy X2, but weren't so sure about the Envy 6 or Envy 4. But the HP Envy TouchSmart 15-j004...
Good Powerful processor, Good graphics card, Loads of RAM, Nicely made, Comfortable to use...
Bad Rubbish battery life, Iffy trackpad, Poor viewing angles on screen, Loud and hot, No SSD...
Bottom line The TouchSmart 15 is potentially a great option for creative pros, or someone looking for a premium entertainment laptop that can do games and Full HD movies. It's a shame this its most notable issues are in such important areas, but they're by no means...
80%
techradar.com/au/
Updated:
2014-06-29 03:14:56
HP's Envy line is the company's high-end range - the top-class stuff, in theory - but has produced mixed results recently. We were impressed by the Spectre XT and Envy X2, but weren't so sure about the Envy 6 or Envy 4.But the HP Envy TouchSmart 15-j004ea...
Good Powerful processor, Good graphics card, Loads of RAM, Nicely made, Comfortable to use...
Bad Rubbish battery life, Iffy trackpad, Poor viewing angles on screen, Loud and hot, No SSD...
Bottom line Recently, the Envy line has been a bit hit and miss, but the Envy TouchSmart 15-j004ea is definitely a hit with us. It packs strong performance and great features at a price that's pretty reasonable: a 1080p screen, decent graphics card and latest-gen qua...
80%
digitalversus.com
Updated:
2014-06-29 03:14:56
We don't understand why HP chose to use such a low-quality screen on one of its most high-end laptops. Add to that the similar quality in the audio components, and you have a pretty forgettable computer...
Good Processing power, Satisfactory gaming capabilities, Battery life (5 hrs of video playback)...
Bad No Full HD resolution (in our model), TN display with unfaithful colours, Glossy screen low brightness = reflections glare, Bad sound through audio output...
60%
uk.hardware.info
Updated:
2014-06-29 03:14:56
The Envy line of laptops are the more deluxe consumer products from HP. One of the latest arrivals is the Envy Touchsmart 15-j003ed, a 15.6-inch laptop with a state-of-the-art Intel Haswell Core i7 quad-core processor, touchscreen and a decent graphics...
Bottom line The HP Envy 15-j003ed is a good-looking laptop with great specs. You get a touchscreen, a brand-new Core i7 Haswell quad-core processor and an Nvidia GeForce GT 740M graphics card. The battery life is also good, something that's always welcome for a lap...
0%
itproportal.com
Updated:
2014-06-29 03:14:56
Laptops with touchscreens used to be a rarity, but the unsuitability of Windows 8 for any device without one has increased their popularity considerably. We question the short-term gains from Microsoft's strategy, but there's no doubt that manufacturers a...
Good Great performance in 2D and 3D, Vibrant full HD 15.6in touchscreen, Great audio, Good value for money...
Bad No VGA output, No optical drive...
Bottom line If you're not looking for an out-and-out portable, the HP Envy TouchSmart 15-j004ea is a compelling proposition. It looks good and is very pleasant to use, but also has lots of power available when you need it, both for 2D and 3D work. It has a vibrant s...
90%
trustedreviews.com
Updated:
2014-06-29 03:14:56
What is the HP Envy Touchsmart 15? While most manufactures are chasing the ultrabook market at the moment, HP has provided us with a good old fashioned notebook powerhouse here: 15.6-inches, 2.56kg, a quad-core i7 CPU and a massive 16GB RAM all for exactl...
Good Impressive specs for the price, Great game performance for a laptop, Impressive sound output...
Bad Lack of SSD makes a speedy laptop feel sluggish, Flakey keyboard and uninspiring trackpad, Unimpressive screen...
Bottom line On paper, the specifications are impressive for the price, but the cut corners are obvious in the keyboard, touchpad and screen. A solid laptop then, but we'd hope for more to replace our desktop full time...
70%
pcworld.co.nz
Updated:
2014-06-29 03:14:56
Hewlett Packard has a long history supplying business machines to the corporate world; however, it's been branching more and more into the consumer world over the last few years, and the chic stylings of the Envy 15 attest to that (even if it does look...
60%
Zdnet.com.au
Updated:
2014-06-29 03:14:56
Tweet Submit Starting life as a MacBook Pro competitor, the Envy is even more so in its latest incarnation. This doesn't mean that it doesn't have its own identity; red trims, a beautiful screen, a volume jog dial and HP's continued relationship wi...
Good Great sound, Good battery life, Highresolution display is welcome, Included software is highly appreciated...
Bad Radiance display shows red as orange, Mouse pad is high friction and the integrated click pad isn't the most accurate option...
Bottom line It's easy to be charmed by the design, audio and features of the Envy 15. Sadly, its selling feature, the optional high-resolution display, has the glaring fault of displaying red as orange.
75%
goodgearguide.com.au
Updated:
2014-06-29 03:14:56
HP's Envy 15 is a 2.7kg, 15.6in notebook with a good set of specifications and a very nice design. It looks good and has a couple of features that can't be found on other notebooks, such as a large, rotational volume control and a six-speaker system. I...
Good Looks good, Backlit keyboard, Core i7 CPU and 8GB RAM, Audio quality...
Bad Touchpad could be better, Screen too glossy, Keyboard is a little bouncy...
Bottom line While it's not the perfect specimen of a premium laptop, the HP Envy 15 still has a lot to like. It comes with a good configuration, it looks attractive and it sounds great. However, its input devices could use some refinement and its screen is too glo...
75%
T3.com
Updated:
2014-06-29 03:14:56
When HP earlier this year, we were struck its design. The generous might suggest HP has borrowed a leaf from Apple’s design book – the cynical might not be so kind, with the resemblance between this notebook and the pretty obvious. Machined from...
Good Attractive styling, Relatively low price...
Bad Poor battery, Thigh singing heat after a while, Low resolution screen, Limited storage...
Bottom line The Envy 15 just falls short thanks to a poor battery life and cooling system. Those after a MacBook Pro-style Windows 7 laptop will be tempted, however.
60%
pcadvisor.co.uk
Updated:
2014-06-29 03:14:56
The HP Envy 15-1110ea laptop is the Windows users' answer to the Apple MacBook Pro. There’s no disguising the source of HP’s inspiration when designing the HP Envy 15-1110ea – this is the laptop for the Windows user who rea...
Bottom line The HP Envy 15-1110ea is a beautiful laptop which oozes quality and comes with plenty of stylish design touches. It’s more powerful and better equipped than the more expensive Apple MacBook Pro that it imitates, but its quad-core processor could prove...
80%
pcauthority.com.au
Updated:
2014-06-29 03:14:56
HP has been building some very slick-looking laptops over the last year, from the HP mini 2133's silver sleekness through to the new-look piano-black monolith Probooks. The Envy range however, as the name implies, goes above and beyond. It's clear that...
Bottom line WITH Luscious looks and great performance, this is an i7 laptop to drool over, but battery life lets it down...
100%
goodgearguide.com.au
Updated:
2014-06-29 03:14:56
The HP Envy 15 is the larger of two premium notebooks from HP, this model featuring a new Core i7 quad-core Intel processor. The smaller HP Envy 13 is an attractive 13in notebook, distinguished by thoughtful design and incredible battery life. But there's little new in terms of its essential components - unlike this larger HP Envy 15 which adds some spicy novelty with a brand-new quad-core processor.Click here for specs on HP Envy 15The design of the HP Envy 15 is essentially the same as the...
Good Solidly built, good performance...
Bad Poor battery life...
Bottom line There is potential for high performance in this laptop with its interesting processor, but there’s also enough niggles to make us cautious before making a recommendation. Given the high power demands of the CPU, this is still more of a desktop repla...
80%
pcadvisor.co.uk
Updated:
2014-06-29 03:14:56
The HP Envy 15 is the larger of two premium notebooks from HP, this model featuring a new Core i7 quad-core Intel processor. The smaller HP Envy 13 is an attractive 13in notebook, distinguished by thoughtful design and incredib...
Bottom line There is potential for high performance in this laptop with its interesting processor, but there’s also enough niggles to make us cautious before making a recommendation. Given the high power demands of the CPU, this is still more of a desktop repla...
80%
wired.co.uk
Updated:
2014-06-29 03:14:56
HP is looking to take on established players at the premium end of the laptop market with the introduction of its Envy range. The Envy 15 is currently the biggest machine in the range, and with a similar design and materials, it’s a suspiciously simila...
70%
techradar.com
Updated:
2014-06-29 03:14:56
The Envy laptops represent HP's latest premium range, and the Envy 15 is an extremely stylish laptop that successfully marries excellent performance with usability and portability. The chassis is fantastically well built, with both the lid and body hav...
Good Great build quality, Core i7 CPU, Decent battery life, Dedicated graphics...
Bad No built in optical drive, Windows 7 custom theme...
80%
whatlaptop.techradar.com
Updated:
2014-06-29 03:14:56
HP's Envy range is the company's range-topping brand, looking to take on Apple's MacBook Pro, Dell's Adamo and Sony's high-end VAIO models. The Envy 13 is the smallest model in the range, and we’re the first publication in the UK to get a full look at...
0%
trustedreviews.com
Updated:
2014-06-29 03:14:56
Taiwanese ODMs and lower-tier manufacturers have long tried to ape Apple's design ethic in the hope of generating some publicity. Larger entities, such as HP, have been known to take some inspiration as well, but they generally shy away from more overt im...
70%
alphr.com
Updated:
2014-06-29 03:14:56
With the arrival of its new high-end range of laptops, one manufacturer would have us believe that imitation truly is the most sincere form of flattery. Lightweight, slender and sheathed in aluminium – no, we’re not talking about Apple’s metal-framed M...
Bottom line HP's Envy 15 takes on Apple at its own game, but proves sinful in all the wrong ways...
50%
pocket-lint.com
Updated:
2014-06-29 03:14:56
HP have finally bitten the bullet and made what many have been waiting for for an age: a MacBook clone. It's been in the back of consumer's minds for a while. Why can't PC manufacturers follow through with the design leads laid down by Apple? Why rede...
Good Plenty of power, sensational design, excellent finish, great keyboard...
Bad Battery life, spec doesn't match US versions, some fan noise...
Bottom line We love what HP have done from a design perspective and the time and effort they have put into creating a great looking notebook will appeal to some users, who will be happy to pay the premium price this notebook commands. For some though, the asking p...
80%
theregister.co.uk
Updated:
2014-06-29 03:14:56
It might be more accurate to refer to HP’s latest laptop as the ‘Apple Envy’, as the design of the machine so closely mimics that of Apple’s MacBook Pro range. But, to be fair to HP, it hasn’t simply copied Apple. It has added some nice touches of its...
Bottom line There’s no denying that the Envy 15 is one of the most elegant laptops we’ve ever seen. It also provides outstanding performance at a competitive price - £1199. Sure you can get a 15in notebook for under £400, but not one as powerful...
85%
thunderbaylive.com
Updated:
2014-08-06 07:39:56
Here is our gaming demo of Mass Effect 3 playing on the HP Envy 15 notebook. Check out our full video review of the HP Envy 15...
0%
pcadvisor.co.uk
Updated:
2014-12-03 01:28:21
HP is hedging its bets with this laptop , literally making it flexible enough to broaden its appeal. It's added folding tricks that let it fold back on itself, so where a normal laptop has a display that will hinge backward just beyond the vertical, the l...
Bottom line HP's application of the swivelling screen idea on a laptop works well enough, even if overall build quality doesn't give anything like a premium feel while you're handling its big and bendy frame. The primary letdown for this model though is its low-grade...
50%
expertreviews.co.uk
Updated:
2014-12-09 01:37:37
The keyboard is a little shallow for our liking, with not enough tactile feedback or depth to each key press. This makes long periods of typing slightly uncomfortable, so to avoid painful fingertips you'll need to type with a light touch.While the keyboar...
Bottom line A reasonable performer with generous storage, but a poor touchpad and disappointing screen means it isn't the best way to spend £380...
60%
techradar.com
Updated:
2015-06-22 08:04:20
HP has always presented its Envy series up as a range of higher-end laptops that are still within reach of the everyman. So it's not too surprising to see how this series has produced mixed results, whether it's a plastic creaky frame or dismal screen res...
Good Booming speakers, Thin and sleek design...
Bad Pricey for a student machine, Poor viewing angles...
0%
techradar.com/au/
Updated:
2015-06-23 05:48:28
HP has always presented its Envy series up as a range of higher-end laptops that are still within reach of the everyman. So it's not too surprising to see how this series has produced mixed results, whether it's a plastic creaky frame or dismal screen res...
Good Booming speakers, Thin and sleek design...
Bad Pricey for a student machine, Poor viewing angles...
0%
itwire.com
Updated:
2015-08-19 07:37:19
In the immortal words of Crocodile Dundee – “You call that a knife” I was similarly amused when I opened this notebook for the first time – after working on tablets for so long. It has a damned big, beautiful screen housed in a svelte body.The HP Envy 15...
Bottom line If you want a 15” screen and have a lazy $2K to spend, (less if you look around online) then this is a premium product for consumer or small business use. It gets my recommendation.Just be careful that you buy the model that you want – the many SKUs make...
0%
gadgetshow.channel5.com
Updated:
2015-09-19 07:42:44
HP's Envy series of laptops and desktops have always offered premium styling, but at a not-so-out-of-reach price tag making them ideal for university machines or for getting work done at home. The HP Envy 15 is the latest in the range, sporting a thin des...
80%
stuff.tv
Updated:
2015-10-07 06:44:33
Looking for a premium laptop that won't eviscerate your savings? With the Envy 15, HP thinks it has just the device for you.This alluring 15.6-incher has the high-end materials and stylish design of HP's usual Envy models, but with a few compromises that...
Good Stylish aluminium body, Good sound, Enough power to run older games, Fast wi-fi...
Bad Low-resolution screen, Unimpressive battery life...
Bottom line It's good-looking, well-connected and has a decent amount of power There's a lot to like about this Envy's style, but we're not sure all the compromises make sense. It's good-looking, well-connected and has a decent amount of power for the money, but the...
60%
pcauthority.com.au
Updated:
2015-10-10 09:22:27
Looking for a premium laptop that won't eviscerate your savings? With the Envy 15, HP thinks it has just the device for you. This alluring 15.6-incher has the high-end materials and stylish design of HP's usual Envy models, but with a few compromises th...
Bottom line Good looks for a budget laptop, but good looks aren't everything...
60%
goodgearguide.com.au
Updated:
2015-10-28 03:38:19
HP has used its "Envy" line across a variety of devices to denote a luxury design and feeling. This seems to be a predominant model amongst laptop makers of late. The idea is that consumers will pay a little more for a laptop that not only performs well...
Good Great battery life, Nice design, Four USB 3.0 ports...
Bad Display washes out at angles, Only moderate performance...
Bottom line It's a little hard to exactly discern who the Envy 15 is best suited for at its asking price, which starts locally at $1899. That kind of pricing would give you a lot of options to pick from, many of which pack in better screens, or better processors, or...
60%
gadgetguy.com.au
Updated:
2015-12-02 05:07:06
Thin and light isn't on the checklist for everyone, so if you need big and speedy, HP hopes to fit the bill with something to make all of your friends jealous, or a little bit envious. Does it succeed with the Envy 15, or would you be better off with some...
Good Nice keyboard with a numberpad, Loads of storage space with 2TB, Discrete midrange graphics processor, Plenty of ports, including four USB 3.0 ports and one Ethernet port...
Bad Heavy, Another one of HP's terrible screens lets down the package, and boy is it a shocker...
Bottom line Sometimes computer companies feel like they're taking the mickey, producing devices that are technically yesterday's news, but with a price and slight refresh befitting of today.The thing about computers is that usually the changes in processors, and in m...
60%
futurefive.co.nz
Updated:
2016-02-20 06:22:39
The HP ENVY TouchSmart is the latest notebook from HP that has a touchscreen in order to open up the capabilities of Windows 8. HP have gone all out with Beats Audio and a whopping 1TB drive, so how good is it?The ENVY is a good looking notebook PC that l...
Good A powerhouse with some nice design touches, Great speakers, Cavernous storage, Touchscreen makes Windows 8 more usable...
Bad No SSD, Doesn't feel as sturdy as some competitors, Not a 1080 screen, The HP ENVY TouchSmart is a great notebook PC that performs as well as it looks and will lead more people into the world of Windows 8, Using the touchscreen is still not that intuitive...
70%
pcworld.co.nz
Updated:
2016-03-26 12:53:32
NameLaptop: HP Envy 15At a glance:15.6-inch 1366x768 LED-backlit display,2.2GHz Intel Core i7-2670QM CPU, 8GB RAM,AMD 7690M 1GB GPU ,750GB, 7200RPM hard driveSummary:A nice looking, solidly built and powerful machine, but its drawbacks may make a lot of u...
70%
trustedreviews.com
Updated:
2016-11-08 01:30:39
What is the HP Envy 15? In the past, HP's Envy brand could be considered one of its more premium laptop offerings, but it's since been supplanted by the more outlandish Spectre series, such as the HP Spectre 13 . As such, the HP Envy 15-as001na sits very...
Good Attractive design, Good performance, Respectable battery life...
Bad Noisy fans, Disappointing screen...
Bottom line HP Envy 15 – Performance The specifications of the HP Envy 15 actually compare favourably with those of the HP Spectre 13, which costs considerably more. It uses the same dual-core 2.5GHz Intel Core i7-6500U seen in the model Trusted tested. This again ca...
70%
pcadvisor.co.uk
Updated:
2016-11-08 01:30:39
Look at the websites of big laptop-makers and you'll find bold images of laptops designed to look like the future of the form. They're impossibly slim, made of the same expensive materials as a top-end phone and cost a packet. Also see: Best laptops 2016...
Bottom line The HP Envy 15 doesn't seem like a desperately interesting laptop at first glance. It's too big to be cool, not quite cheap enough to be a stone-cold bargain. However, the longer you use it, the more you realise quite what a sound fit it is for people who...
80%
techradar.com
Updated:
2016-11-08 01:30:39
The HP Envy line is a series of laptops with a long history. It's a line of notebook well known to students for its sharp design and respectable components. Now into its 15th year anniversary since its introduction in 2009, HP is taking the Envy 15 to a n...
Good Thinner design, Lighter weight, Much improved display...
Bad No discrete graphics, Higher starting price...
Bottom line The HP Envy's higher price tag won't jive with everyone, but its thinner, sharper design and improved display elevates this classic notebook into the realm of premium 15-inch laptops...
0%
techradar.com/au/
Updated:
2016-11-08 01:30:39
The HP Envy line is a series of laptops with a long history. It's a line of notebook well known to students for its sharp design and respectable components. Now into its 15th year anniversary since its introduction in 2009, HP is taking the Envy 15 to a n...
Good Thinner design, Lighter weight, Much improved display...
Bad No discrete graphics, Higher starting price...
Bottom line The HP Envy's higher price tag won't jive with everyone, but its thinner, sharper design and improved display elevates this classic notebook into the realm of premium 15-inch laptops...
0%
ozlaptopreviews.com
Updated:
2016-11-08 01:30:39
HP Envy 15-AE102TX (2015) ReviewThe HP Envy 15 comes with a similar design and build quality compared to its predecessors, but improved hardware to keep up with the best in the business. Integrated with the latest 6th generation Skylake processor from Int...
Good Gorgeous monolithic design with premium quality aluminium elements, Touchscreen display that helps it double up as a convertible, Decent sound by Bang & Olufsen with 4 speakers and a sub-woofer, Mid-level gaming capability...
Bad The poor quality display does not stand up to the premium quality laptop, No ssd...
Bottom line HP Envy 15-AE102TX has succeeded in creating a place for itself among the laptops which do not command you to choose between quality and performance. The HP Envy 15 2015 version may not seem like a quality improvement over the older versions, but it is th...
90%
hardwarezone.com.my
Updated:
2016-11-19 01:45:20
So what do you do when you're the largest personal computer manufacturer in the world, and other manufacturers are nipping at your heels, waiting for you to trip? Do you quiver in fear, threaten to wind up your business and call it a day? Nope. You do wha...
0%
thestar.com.my
Updated:
2016-11-19 01:45:20
The HP Envy 15 is a classy notebook that has a lot going for it. It is a multimedia powerhouse that’s great for running all sorts of applications, watching movies, surfing and even playing games. Plus, its stereo speakers are pretty good as it deliver...
Good Great performance; nice speakers; large trackpad.
Bad Heavy; runs very hot; battery life could be better.
0%
notebookcheck.net
Updated:
2014-06-29 03:14:56
HP's German shop presently lists three versions of the slim all-round laptop. We are testing the lowest priced model, Envy 15-j011sg with approx. 800 Euros. In addition to the components mentioned above, it also features a large 1000 GB HDD , and a total...
Good Quite thin and light casing, Backlit keyboard, Great battery runtime, Compact power supply, Appealing looks, Good sound, 4x USB 3.0...
Bad Glare screen with catastrophic viewing angles, GT 740M's narrow memory interface, No optical drive, Bloatware...
Bottom line Compact multimedia laptopIs it a success or a failure? The answer to this question strongly depends on the demands placed on image quality. Seen objectively, the glossy Full HD screen is a failure. Tight viewing angles, limited color space, poor contrast...
80%
techreviewsource.com
Updated:
2014-06-29 03:14:56
The HP Envy Touchsmart 15 is a stylish 15-inch notebook with a beautiful display, a comfortable keyboard and good overall performance. It does have its downfalls as it suffers from below-average battery life and mediocre graphics performance.The design of...
Good Stylish exterior, Comfortable keyboard, Goodlooking 1080p display...
Bad Below average battery life, Gaming graphics performance is lacking...
70%
Laptopmag.com
Updated:
2014-06-29 03:14:56
With a 15-inch 1080p touch-screen display, discrete Nvidia GeForce graphics, and integrated Beats Audio technology, the HP Envy Touchsmart 15 aims to be a powerful entertainment notebook. This $1,058 Windows 8 laptop has an elegant build and plenty of ent...
Good Attractive design and comfortable keyboard, Strong overall performance, Sharp audio, Crisp 1080p display, High-quality webcam...
Bad Below-average battery life, Graphics performance trails competitors, Can get hot on bottom...
Bottom line The HP Envy Touchsmart 15 is an attractive notebook with a crisp screen and booming audio, but it doesn't pack the same graphics punch as competitors...
70%
Theinquirer.net
Updated:
2014-06-29 03:14:56
REPRESENTING THE HIGH END of HP's consumer PC line, the HP Envy laptop roster delivers premium design with touchscreen support and improved performance for a better Windows 8 experience...
Good Slim for a desktop replacement, stylish aluminium body, super-fast application performance, responsive touchscreen...
Bad Lack of SSD storage can slow down the Envy when starting up and shutting down...
60%
notebookcheck.net
Updated:
2014-06-29 03:14:56
While the Envy family now comes in a range of sizes starting from 14-inches all the way up to 17-inches, the last Envy 15 we reviewed was over two years ago when the premium lineup was still in its infancy. The new 2012 Envy 15 under review starts at $109...
Good Excellent workmanship and stability, Sleek design, Gorgeous IPS display, Fast 7200RPM HDD, Fast CPU performance, Excellent analog volume control, Easy access to RAM/HDD/motherboard...
Bad Inaccurate color reproduction (IPS only), Extreme screen glare, Hindered AMD 7690M GPU, Permanently active fans, Hardtoclick touchpad, Tight spacing of ports, no VGA/eSATA, Average battery life...
Bottom line 2012 Envy 15 starts at $1099 with a TN "Brightview" display The Envy 15 hits the mark in numerous areas and falters in only a few . Unfortunately, those few areas may be important enough to dissuade customers from the new 2012 refresh. When considering...
84%
hardwarezone.com.sg
Updated:
2014-06-29 03:14:56
So what do you do when you’re the largest personal computer manufacturer in the world, and other manufacturers are nipping at your heels, waiting for you to trip? Do you quiver in fear, threaten to wind up your business and call it a day? Nope. You do...
Good Beats Audio jog dial, All aluminum exterior, Full HD screen, Good audio quality, Removable battery...
Bad Quite heavy...
80%
computershopper.com
Updated:
2014-06-29 03:14:56
The newly redesigned HP Envy 15 is worthy of its name. Just take one glance at it: Its backlit keyboard, great-looking 15.6-inch HD screen, and overall tasteful design might cause others to go green in the eyes. Add superior audio quality, decent hardware...
Good Eye-catching design, Terrific audio, with volume dial on laptop's side, USB 3.0 ports, Excellent software bundle, including premium Adobe apps...
Bad Not the speediest machine for the price, Multitouch touch pad could be better, Hefty chassis, Runs warm...
Bottom line The HP Envy 15 offers decent performance and terrific audio in a stylish shell. College students and multimedia enthusiasts will find it especially worthy. Read More...
70%
pcmag.com
Updated:
2014-06-29 03:14:56
The HP Envy 15 (2012) ($1,249.99 direct) is the latest iteration of HP's premium line of desktop replacement laptops, offering a mix of style, substance, and price that's well suited to both work and play. Though it competes with current top dogs, like ou...
Good Fast productivity and graphics performance. Full HD display. Excellent Beats Audio sound system.
Bad Short battery life. Design is getting dated...
Bottom line The HP Envy 15 (2012) laptop may borrow its look from Apple, but HP's integration of Beats Audio and a healthy helping of internal components make it a good, 15-inch working environment for audio, video, or design aficionados...
80%
techworld.com
Updated:
2014-06-29 03:14:56
Last year's Envy laptops were a bit of a disappointment. The design that wowed me in 2010 had grown stale by 2011; at that point, the rest of the world had caught up to and surpassed the Envy's design, while HP was content to update only the system's...
Bottom line The new HP Envy 15 is a fairly slick all-purpose laptop, if a little on the bulky side. It has lots of great wireless and wired connectivity options, fantastic audio, a very useful analogue volume dial, and a good keyboard. HP has two major issues to...
0%
engadget.com
Updated:
2014-06-29 03:14:56
If there's one thing we took away from our jaunt at CES, it's this: consumers' appetites for mainstream laptops haven't waned all that much. Even in the Ultrabook category, Intel expects half of the models to go on sale this year will have 14- and 15-inch...
Good 1080p IPS display, excellent audioRuns cool Two-year warrantyPhotoshop Elements / Premiere Elements included...
Bad Flaky trackpad with stiff built-in buttonMiddling battery lifeImprecise color calibration...
Bottom line The Envy 15 is a solidly built machine with compelling features, but its stiff trackpad and mediocre battery life dampen the user experience...
0%
pcworld.com_techhive.com
Updated:
2014-06-29 03:14:56
Last year’s Envy laptops were a bit of a disappointment. The design that wowed me in 2010 had grown stale by 2011; at that point, the rest of the world had caught up to and surpassed the Envy’s design, while HP was content to update only the system’s i...
Good Great audio, with analog volume dial, Lots of ports and wireless features...
Bad Terrible palm detection on the touchpad, Miscalibrated color...
Bottom line HP could have a very satisfying performance laptop in the Envy 15--if it addresses a couple of critical problems. Images (click to enlarge) HP Envy 15 Review: A Great Laptop Marred by Serious Flaws HP Envy 15 (early 2012) Review, by Jason Cross Ja...
70%
mobiletechreview.com
Updated:
2014-06-29 03:14:56
twitter: @lisagade) The first generation HP Envy 15 was HP's first Envy model and it dates back to the fall of 2009. It was both ahead of its time and woefully inadequate as mobile products go. It was one of the first Intel Core i7 quad core laptops...
Good Very fast, great gaming performance, 1080p IPS display, metal build, Very fast, great gaming performance, 1080p IPS display, metal build, Very fast, great gaming performance, 1080p IPS display, metal build, What's hot:...
Bad Keyboard flex on left side, some complaints about red color accuracy on forums, Keyboard flex on left side, some complaints about red color accuracy on forums, Keyboard flex on left side, some complaints about red color...
Bottom line We really like the HP Envy 15-3040nr: it's a high performance yet portable laptop that's clad in metal and has all the creature comforts you'd expect from a higher end laptop. We like the dual HDMI and DisplayPort with the ability to drive multiple mo...
80%
Digitaltrends.com
Updated:
2014-06-29 03:14:56
The HP Envy 15 manages to outgun Apple’s 15-inch MacBook Pro in just about every category, and still come in cheaper. It’s a new year, and HP has a new Envy. For those who’ve missed out on the last few years of the Envy line, this is HP’s stab at the...
Bottom line The HP Envy 15 finally provides Windows users with a product that can go toe-to-toe with what Apple offers...
90%
Laptopmag.com
Updated:
2014-06-29 03:14:56
Ditching the ornate designs of its predecessors, HP has given its premium Envy 15 a total makeover. Boasting a cleaner, MacBook Pro-esque look, this $1,249 laptop offers a fast Core i5 processor, a full 1080p display, Beats Audio, and AMD switchable gr...
Good Solid performance and graphics, Excellent Beats audio with dedicated volume button, Bright, full 1080p display, Relatively fast boot, Comfy, well-backlit keyboard, Bundled Adobe software...
Bad Demanding gamers should look elsewhere, Heavier than competing systems...
Bottom line The redesigned HP Envy 15 offers solid performance, excellent audio, and a bright full HD display in a beautifully made chassis.
80%
slashgear.com
Updated:
2014-06-29 03:14:56
All the headlines these days seem to be grabbed by those svelte little Ultrabooks, but there’s still a considerable market for big-screen, high-power laptops out there. HP is more than happy to serve, and their latest offerings in the top of the line E...
0%
theverge.com
Updated:
2014-06-29 03:14:56
Update, March: HP says the Radiance Display is "functioning properly," another way of saying that there is no way, or at least no plans, to fix this issue. It's minor, but we've docked the laptop's score as a result...
Good Rock-solid aluminum construction, Excellent audio for a laptop, Optional 1080p Radiance display is sharp, colorful...
Bad Quirky touchpad with stiff buttons, Average battery life, No Blu-ray option, Unabashed copy of the MacBook Pro...
78%
onlinenotebook.com
Updated:
2014-06-29 03:14:56
HP Envy 15-1050nr is powered by Intel Core i7 720QM / 1.6 GHz, a quad core processor with 1333 MHz of data bus speed. It has 6 MB L2 cache. The Envy has 6 (3×2) GB DDR3 SD RAM which is expandable to 16 GB. The notebook has 500 GB 7200 RPM hard disk. O...
Good Extremely powerful for a 15 inch laptop, good for high end gamming, 1080p screen for watching HD movies...
Bad Has some issues with Bluray playback, expensive...
Bottom line We laud HP for putting in such powerful hardware and still managing to keep the device compact. We didn’t have much issues with the Envy 15, the price might be the only think that will hold you back. But if you have deep pockets and are looking for a...
0%
Theinquirer.net
Updated:
2014-06-29 03:14:56
One premium laptop, the HP Voodoo Envy 133, finally tipped up in 2008 with a $2,099 price tag, but that never made it across the pond to Blighty. It was all quiet again until late last year when HP produced two new premium luxury notebooks to be sold...
Good Quad core fast laptop, decent graphics, USB 3.0...
Bad Battery life, expensive for most peoples' tastes, awkward keyboard layout...
50%
devhardware.com
Updated:
2014-06-29 03:14:56
Whether or not the HP Envy 15-1050nr is the laptop for you really depends on your budget. Its $2,000 price tag will definitely be high for many who are looking for a laptop to carry out casual tasks, and if you are one of them, then you should obviously shop around...
0%
engadget.com
Updated:
2014-06-29 03:14:56
There are laptops and then there are laptops. The Envy 15 has fallen into that second category ever since we got our hands-on: it's the first PC we've seen that really equals the MacBook Pro's unibody design and it packs a scorching-fast Intel Core i7 pro...
Good Striking all metal design, Powerful Core i7 processor, ATI graphics, Awesome multimedia experience...
Bad Gets incredibly hot, Less than two hours of battery life, Insanely frustrating touchpad...
Bottom line We don't mean to sound like a broken record, but we're just as conflicted about the 15-inch Envy as we were about its 13-inch little brother. The multimedia and gaming experience blew us away -- rarely do we see such performance out of a laptop this sleek...
0%
etechreviews.com
Updated:
2014-06-29 03:14:56
A very power full computer featuring fast processor, fast graphics card and 1080p display screen all under one roof, but with great power comes great responsibility. Will the hardware give the expected end result?Sum and Substance:Thumbs Up:Solid const...
0%
tomsguide.com
Updated:
2014-06-29 03:14:56
ScreenWhile it was initially touted as having a 15.6” LCD panel with Full HD resolution (1920 x 1080 pixels), the version of the Envy 15 we tested, unfortunately, was limited to a resolution of 1366 x 768. That’s about the minimum.Not surprisingly – b...
0%
Laptopmag.com
Updated:
2014-06-29 03:14:56
Sitting at the higher end of HP’s new Envy sub-brand, the HP Envy 15 offers blazing speed in a thin and light metal chassis that will turn heads. Thanks to Intel’s powerful Core i7 processor and ATI graphics, this $1,799 notebook blows away all other m...
Good Fast performance, Stylish, lightweight design, Beautiful and bright full HD screen, Good sound...
Bad Poor battery life, Hot temperatures, Touchpad jumpy for two-handed use, Awkward keyboard layout...
Bottom line HP’s premium 15-inch notebook is more powerful than a MacBook, but weak battery life and hot temperatures hold it back.
50%
pcmag.com
Updated:
2014-06-29 03:14:56
As I worked my way down the list of parts, everything about the HP Envy 15 ($1,800 direct) seemed as if it were a dream come true. An Intel Mobile Core i7 processor, 6GB of DDR3 memory, and midrange ATI graphics card are parts that you would find in...
Good Aluminum metals are a sight to behold. Lightweight. Dreamy parts like an Intel Core i7 processor and 6GB of memory. Excellent graphics card. Awesome resolution. Fast hard drive. Excellent audio system.
Bad Heat can be felt throughout the laptop. No backlit keyboard option. Six-cell battery alone doesn't deliver enough juice. Expensive.
Bottom line Every component that powers the Envy 15 is what performance dreams are made of, but heat, unfortunately, is an aggravating side effect...
60%
notebookcheck.net
Updated:
2014-06-29 03:14:56
By: J. Simon Leitner 11/06/09 With the new Envy notebook HP finally dares to enter the premium multimedia segment, which is only sparsely populated by some brands so far. Here a hiqh-quality case with premium design and most up-to-date, powerful hard...
Good Attractive design, Pleasant haptics of the highquality materials, Very stable case, Userfriendly keyboard, Multigesture touchpad, Good 3D and application performance, Acceptable sound scape, Supplement battery and external drive included...
Bad Limited connectivity, All ports in the front area of the right side, Low brightness of the screen, Always audible fan, very loud under load, Case surfaces are always warm, Moderate battery life...
Bottom line HP Envy 15 Although the test uncovered a number of other details, our first impression that it resembles the Macbooks very much, did not completely disappear. There are simply too many analogies between the two, actually very different, notebooks. In the...
83%
computershopper.com
Updated:
2014-06-29 03:14:56
The HP Envy line's name is wonderfully cheeky. While the intention is to imply that others will "envy" people who own these stylish, high-end laptops, the line's similarity in design to Apple's MacBook series makes for an amusing double m...
Good Excellent performance; vibrant, sharp 1080p screen; superb music playback; stylish; light for its performance class...
Bad Short battery life; no built-in optical drive; included dongle needed to connect VGA monitors and projectors...
Bottom line Stylish enough to take on Apple's MacBook, the Envy 15 backs up its good looks with excellent performance, superb audio, and great ergonomics. If you don't need an all-day battery, this is a dream machine...
93%
mobiletechreview.com
Updated:
2014-06-29 03:14:56
The HP Envy 15 is a high end notebook that's a part of HP's unique Envy line. The Envy line originates from from HP's acquisition of Voodoo PC back in 2006, a company that focused on high end, sleek gaming notebooks. Unlike the last generation HP Envy...
Good Slim and light powerhouse gaming and desktop replacement notebook with great looks.
Bad Speakers aren't very loud, no internal optical drive (external optical drive included).
Bottom line We can't help but be smitten with the HP Envy 15. It's a gaming powerhouse, a desktop replacement and more than powerful enough to keep us away from shopping notebooks for a few years. Yet it's gorgeous, very thin and light. Its unique looks a...
90%
wccftech.com
Updated:
2014-08-06 07:39:56
Earlier this year, i got to review HP's Envy 4 notebook which featured a third generation Ivy Bridge notebook. Today, i will be testing out HP's latest HP Envy 15 notebook which is powered by Intel's fourth generation of Haswell processor.We reviewed Hasw...
Bottom line The HP Envy Touchsmart was a totally new experience for me since this is the first time i used a touchscreen notebook. It felt better than using a tablet and the touch sensors were responsive and smooth and felt really good with Windows 8.The performance...
68%
mobiletechreview.com
Updated:
2014-08-13 02:54:56
The HP Envy 15 (late 2011 model) we look at here looks distinctly Envy when closed. It has the curved edges on the lid, the straight metal sides and a Mac-like interior. The casing is made entirely of aluminum with some magnesium alloy. It has clean lines...
0%
notebookcheck.net
Updated:
2014-10-15 08:45:36
HP's Envy 15 lineup is represented with a total of 13 different models. However, not all casings and equipment are new to the market. We identified seven new versions that share the name Envy 15-k . A look in HP's German store still revealed four with a p...
Good Wide range of models, No issues with fingerprints, Solid build, Innovative Control Zone ClickPad, Nice keyboard backlight, Wi-Fi with first-rate configuration and very good reception properties, Plenty of power, Good Turbo utilization, Quiet, cool, Lightn...
Bad Production flaw: Keyboard bed around the A key lifts, Very pliable lid, Some ports in the front, No maintenance cover, difficult to open, Except for brightness, a middling screen, with very poor viewing angle stability, GeForce GTX 850M runs with red...
Bottom line It's too bad about the good approach, but HP makes the same mistake with its Envy 15-k010ng that has prevented various laptops with good innards from achieving a higher score. A TN screen is installed that we would have actually more suspected in a budget...
81%
notebookcheck.net
Updated:
2015-04-12 05:08:11
All-rounder. The Envy belongs to the group of 15.6-inch all-rounders. The computer does not lack processing performance. However, the display of the notebook is not convincing...
Good matte display, gaming capable, big storage capacity, Hardly gets warmer...
Bad low-contrast TN display with narrow viewing angles, no maintenance hatch, expensive...
Bottom line HP Envy 15-k203ng. Test model courtesy of NotebooksbilligerWith the Envy 15-k203ng, HP offers a 15.6-inch all-round notebook. It brings a lot of processing performance and can run almost all current computer games, albeit with reduced graphics quality. In...
82%
notebookcheck.net
Updated:
2015-09-22 03:53:01
Problem child. The Envy 15 is wrapped in an elegant case and equipped with an up-to-date NVIDIA GTX 950M. While the specs of the Envy 15 are impressing, throttling has been a prominent problem of our test model...
Good good design, high-end aluminum elements, good keyboard, good battery life...
Bad (gaming) performance is lower than expected, limited viewing angles...
Bottom line The HP Envy 15 appeals with its high-end design. Despite good materials, we could find flaws in build quality in some spots. The all-rounder aims to balance office and multimedia capability. For this, the input devices are an important criterion. These ar...
80%
notebookcheck.net
Updated:
2017-02-17 01:16:32
Green with envy. Kaby Lake is trickling down from the expensive Spectre series to the more affordable Envy lineup. While the new Envy 15 is thinner and lighter than its predecessors, it unfortunately shoves touchscreen down our throats with heavy throttli...
Good thinner and lighter all-metal design; strong base, attractive IPS touchscreen with 4K UHD option, M.2 NVMe + 2.5-inch SATA III bay, impressive CPU performance, respectable battery life, USB Type-C...
Bad fan noise always active; pulsing fan behavior when gaming, lid could have been more rigid; tendency to teeter, narrow color gamut; inaccurate blue colors, heavy throttling under extreme loads, glossy touchscreen is mandatory, difficult end-user serviceab...
Bottom line Nothing particularly stands out on the Envy 15. Its chassis and thin design make it more attractive than competing notebooks from Acer or Lenovo in the sub $900 USD price range and battery life is pretty good as well, but overall performance is somewhat d...
79%