location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S9500 loudspeaker Silver Wired & Wireless 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S9500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5W94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758149980 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Oct 2014
Product end of life date
Warranty: 2 Years
Long product name HP S9500 loudspeaker Silver Wired & Wireless 6 W :
The long product name of HP S9500 loudspeaker Silver Wired & Wireless 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S9500, 6W, 80dB, 40mm, Bluetooth 2.1, NFC, AUX, Micro-USB
More>>>
HP S9500 loudspeaker Silver Wired & Wireless 6 W:
The official description of HP S9500 loudspeaker Silver Wired & Wireless 6 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


Remove the bulk of the common speaker and enjoy crisp robust sound from the HP Wireless Portable Speaker S9500. Feel free to roam, dance, work, and share your music, movies, and games remotely from your Windows®, Android™ and Apple® enabled devices through simple NFC pairing for wireless Bluetooth®2.1 connectivity.




Features


• Impress … everyone! Futuristic design with perforated steel formed into subtle angles. Requiring only minimal space, this speaker is the ideal complement to any setting.




• Omit annoying cords with simple NFC pairing to wireless Bluetooth® 2.1 connectivity of up to 10 m (33ft)
1
from enabled Windows®, Android™ or Apple® laptops, smartphones, or MP3 players.




• Experience the rich sounds and subtle nuances as the artists intended through robust 40mm drivers with 80 decibel signal-to-noise ratio, 6W and 20Hz power output.




• Music lovers relax while the tunes keep coming. A reliable rechargeable lithium-ion battery is built-in to provide up to 8 hours
2
play time.




1
Actual wireless range will vary with use, settings and environmental conditions.

2
Actual battery life will vary based on listening environment such as the volume and sound pressure.

Short summary description HP S9500 loudspeaker Silver Wired & Wireless 6 W:
This short summary of the HP S9500 loudspeaker Silver Wired & Wireless 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP S9500, 1.0 channels, Wired & Wireless, 6 W, Silver

Long summary description HP S9500 loudspeaker Silver Wired & Wireless 6 W:
This is an auto-generated long summary of HP S9500 loudspeaker Silver Wired & Wireless 6 W based on the first three specs of the first five spec groups.

HP S9500. Recommended usage: Universal. Audio output channels: 1.0 channels. Connectivity technology: Wired & Wireless. RMS rated power: 6 W. Product colour: Silver

Loudspeakers
Audio output channels *
1.0 channels
Speaker placement *
Tabletop/bookshelf
Driver diameter
4 cm
Audio
RMS rated power *
6 W
Signal-to-Noise Ratio (SNR)
80 dB
Performance
Recommended usage *
Universal
Product colour *
Silver
Suitable for outdoor use
No
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
3.5 mm connector
Yes
USB connectivity
Yes
AUX in
Yes
Weight & dimensions
Width
245 mm
Depth
53 mm
Height
125 mm
Weight
838 g
Packaging data
Package width
340 mm
Package depth
98 mm
Package height
180 mm
Package weight
1.25 kg
Packaging content
Cables included
USB
Warranty card
Yes
Other features
Near Field Communication (NFC)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:38:43
Uk has collected 1 expert review for HP S9500 loudspeaker Silver Wired & Wireless 6 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)