location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 730 Cabaret
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CH7_027_00CAB
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Traffic Message Channel (TMC)
  • - Touchscreen 480 x 272 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black :
The long product name of TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 730 Cabaret
More>>>
Short summary description TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black:
This short summary of the TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 730 Cabaret, 10.9 cm (4.3"), 480 x 272 pixels, LCD, 16:9, 400 MHz, Fixed

Long summary description TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black:
This is an auto-generated long summary of TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black based on the first three specs of the first five spec groups.

TomTom GO 730 Cabaret. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Processor frequency: 400 MHz. Form factor: Fixed, Product colour: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 5 h. Weight: 220 g, Width: 118 mm, Depth: 83 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:46:50
Uk has collected 24 expert reviews for TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 10:46:50
From a very easy installation, to its built-in intelligence, the TomTom GO 730 delivers a navigation system that is far more than a multimedia presentation of how to get from point A to point B. The system lets you set up the Tom Tom GO 730 either o...
Bottom line More than just a satnav, the TomTom GO 730 is a great gadget for your car. Tim Greene Lowest online price: ££242.96 Buy it now: click here...
0%
pocket-lint.com
Updated:
2011-10-04 10:46:50
While youll save some money on not getting the North America maps, if you arent planning on travelling outside the UK this may be too much...
Good Advanced Lane Guidance, Bluetooth, screen, easy to use interface...
Bad Price...
Bottom line While youll save some money on not getting the North America maps, if you arent planning on travelling outside the UK this may be too much...
80%
expertreviews.co.uk
Updated:
2011-10-04 10:46:50
One of our favourite satnavs is TomToms Go 720 (Whats New, Shopper 237), and this is its successor. The new model looks virtually identical but has 4GB of internal RAM, twice that of its predecessor, to store full street-level maps of 31 European...
80%
alphr.com
Updated:
2011-10-04 10:46:50
When we reviewed the first in the new range of TomTom satnav devices - the TomTom Go 930 Traffic , we were impressed with its new features, but not by its wincingly high price. This top-of-the-range navigator included a Bluetooth remote control and map...
Bottom line Cheaper and just as capable as the Go 930 - simply the best satnav on the market, bar none...
83%
pcworld.co.nz
Updated:
2011-11-06 03:44:01
The TomTom Go 730 is an update of last year’s Go 720 model and adds a handful of new and useful refinements to an otherwise already complete feature set. In fact, the only major addition is a new trick that TomTom is rolling out across all new models...
90%
smh.com.au
Updated:
2011-11-06 03:44:02
TomToms latest device promises to solve one of the biggest problems in GPS navigators produced to date: the tendency to direct you through known traffic hotspots. The GO 730 includes a nationwide database of real road speeds, so it can plot the faste...
80%
techradar.com
Updated:
2016-01-30 08:51:39
The TomTom Go 730 is a feature-packed satellite navigation device. Its a lot thinner than previous TomTom products, helping it to slip easily into pockets, and the rubber finish is tactile and hardwearing. All functions are carried out using the 4.3-in...
Good Accurate and easy to follow maps, Helpful features, Great screen, Compact and slim...
Bad No hardware button to adjust volume...
90%
digitalversus.com
Updated:
2016-01-30 08:51:39
Almost identical to the TomTom Go 930 Traffic, the TomTom GO 730 Traffic differs in only three ways:• Its maps cover less European countries (mostly in eastern Europe) and North American is absent (from the version purchased in France).• It doesn...
Good IQ Routes technology to optimize travel, FM receiver, Software is very practical to use, Reactivity...
Bad Limitation of IQ Routes to only weekdays or the weekend, The direction of radars is not always taken into account...
100%
electronicsme.com
Updated:
2011-10-04 10:46:49
TomTom GO 730 Portable GPS Navigator. Promoted as one of TomTom's "best-for-the-price" navigation models, this 4.3-inch GPS comes packed with advanced functions such as Advanced Lane Guidance, IQ Routes, hands-free calling, FM transmitter, and voice ad...
Bottom line Overall, the TomTom GO 730 does not seem to quite match the description of the "perfect GPS," but it certainly does not fall into the category of "beginner's choice" either. This model is great for users who have experienced other, less-featured TomTom...
76%
Digitaltrends.com
Updated:
2011-10-04 10:46:49
A rung below TomTom’s flagship GO 930, the GO 730 offers a ever-so-slightly shorter feature set, and purely superficial aesthetic color swap, in exchange for a $50 price cut. Buyers lose enhanced positioning technology and the ability to upgrade to ha...
75%
absolutegadget.com
Updated:
2011-10-04 10:46:49
TomTom’s Go 730 has been a fixture in Terry (our little Nissan Micra) for some time, but has also helped guide The Fighting Cocks on their European tour and travelled to America with two Absolute Gadget veterans. So, how does this road botherer measure...
90%
techworld.com
Updated:
2011-10-04 10:46:50
From a very easy installation, to its built-in intelligence, the TomTom GO 730 delivers a navigation system that is far more than a multimedia presentation of how to get from point A to point B.The system lets you set up the Tom Tom GO 730 either on t...
Bottom line More than 'just' a satnav, the TomTom GO 730 is a great gadget for your car...
0%
gpstracklog.com
Updated:
2011-10-04 10:46:50
The TomTom GO 730 updates the TomTom GO 720 with several new features -- advanced lane guidance (pictured above), IQ RoutesTM and voice address input. Ill delve into those a little later in the review. First, the basics...The 730 sports a 4.3" touch...
0%
Brand Image Product code Product Stock Price from
TomTom

TomTom GO 730 Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black
(show image)
1CH7_027_02 GO 730 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Region France navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.010.01 XL IQ Routes Edition Region France 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Regional navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.010.01 ONE IQ Routes Edition Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Europe 31 Traffic navigator Handheld LCD 186 g
(show image)
1EG0.002.01 XL Europe 31 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g
(show image)
1N00.151 ONE Regional Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Europe Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g
(show image)
1N00.211 ONE Europe Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 740 LIVE navigator Fixed LCD 224 g
(show image)
1CF7.010.01 GO 740 LIVE 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 940 LIVE navigator Handheld LCD 224 g
(show image)
1CF9.010.01 GO 940 LIVE 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Regional navigator Handheld 10.9 cm (4.3") LCD 186 g Silver
(show image)
1EG0.010.00 XL Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver
(show image)
1EE0.010.01 ONE Regional 0.00
(excl. VAT)
0 (incl. VAT)