location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 740 LIVE navigator Fixed LCD 224 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 740 LIVE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CF7.010.01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 740 LIVE navigator Fixed LCD 224 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed
  • - Auto
  • - 480 x 272 pixels
  • - Bluetooth
Long product name TomTom GO 740 LIVE navigator Fixed LCD 224 g :
The long product name of TomTom GO 740 LIVE navigator Fixed LCD 224 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 740 LIVE GPS Navigator
More>>>
Short summary description TomTom GO 740 LIVE navigator Fixed LCD 224 g:
This short summary of the TomTom GO 740 LIVE navigator Fixed LCD 224 g data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 740 LIVE, 480 x 272 pixels, LCD, 16:9, Fixed, 3 h, 224 g

Long summary description TomTom GO 740 LIVE navigator Fixed LCD 224 g:
This is an auto-generated long summary of TomTom GO 740 LIVE navigator Fixed LCD 224 g based on the first three specs of the first five spec groups.

TomTom GO 740 LIVE. Display resolution: 480 x 272 pixels, Display: LCD, Native aspect ratio: 16:9. Form factor: Fixed. Battery life (max): 3 h. Weight: 224 g, Width: 127 mm, Depth: 85 mm. Storage capacity: 2048 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:34:43
Uk has collected 35 expert reviews for TomTom GO 740 LIVE navigator Fixed LCD 224 g and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-10-04 10:34:42
Product Code: 1CF7.011.00 The TomTom Go 740 Live is the first GPS device from TomTom to have a built-in cellular radio. This wireless data connection allows the TomTom Go 740 Live to download information relevant to your journey, such as traffic, we...
Bottom line The TomTom Go 740 Live lists for £279 inc VAT, and the connected services are £10 per month, though you get three months free when you buy the device. If the traffic services were better, they might be worth that price. As they stand, though, we...
80%
techradar.com
Updated:
2011-10-04 10:34:43
If youre seeking something more advanced than a basic GPS device, and want a sat-nav with all the bells and whistles, the TomTom GO 740 Live (£349 inc. VAT) is well worth a look. With full European mapping that covers 32 countries, it is one of the mo...
Good Full maps of Europe, Large screen...
Bad LIVE features cost more...
80%
expertreviews.co.uk
Updated:
2011-10-04 10:34:43
TomTom has been making a song and dance about its new Live system, with good reason. After trying its features, its clear Live is the future of satellite navigation. There are three Live models: the 540, 740 and 940. All have the same Live function...
100%
digitalversus.com
Updated:
2011-10-04 10:34:43
This new GPS could well mark a new chapter in the history of personal navigation tools. The Go 740 is the first member of TomToms Live collection, which are updated in real time to ensure you always have the most accurate information at your fingertip...
Good Extended traffic coverage, Other online services (weather, Google search ...), Interface, Updated iQ Routes...
Bad Voice recognition could be better, Google search results could be sorted more logically, Poor battery life, Subscription required after three months to keep using Live services...
100%
alphr.com
Updated:
2011-10-04 10:34:43
It came as some surprise to us to hear that TomTom was preparing to release a new range of sat-navs when the news surfaced around a month ago. It was only in June, after all, that the 530, 730 and 930 devices hit the shops. With hindsight the latter la...
Bottom line A big leap forward for in-car navigation, but its cost means it's only for high mileage or regular drivers...
83%
stuff.tv
Updated:
2014-03-31 04:02:54
TomTom refuses to rest on its market-share laurels, and so we have another iteration of the best-selling and award-winning Go range. This 740 is the middle of three x40 versions, and gets UK and European maps. The 540 has UK maps, with the option to pi...
Good LIVE services add value and work well. Build quality. Ease of use...
Bad LIVE costs £8/month. Some map decisions questionable. Some traffic jams unavoidable...
Bottom line TomTom adds even more features to a sat-nav range that was already the best of the bunch...
100%
uk.askmen.com
Updated:
2014-05-16 02:10:50
If you have even the faintest familiarity with portable GPS systems, then the layout and design of the TomTom GO 740 Live should be nothing new to you. The front of the GO 740 Live sports a 4.3-inch, full-colour touchscreen, while the back has a single sp...
91%
electronicsme.com
Updated:
2011-10-04 10:34:42
TomTom GO 740 LIVE. Though limited in its interface, this GPS offers advanced features such as Bluetooth hands-free calling, optional LIVE services (3 months free), voice recognition, and enhanced positioning on premium maps. Be prepared for short batt...
Bottom line In the ever-evolving world of GPS devices, the TomTom GO 740 makes its presence loud and clear, boasting all the LIVE features such as Google Local Search, Weather, Fuel Prices, and more. In addition, it further expands its capabilities with Bluetooth...
88%
macworld.com
Updated:
2011-10-04 10:34:42
TomTom's Go 740 Live is a GPS device from TomTom with a built-in cellular radio. This wireless data connection allows the unit to download information relevant to your journey, such as traffic, weather, and fuel prices. While these connected services a...
Good Includes connected services; uses TomTom's excellent IQ routes technology.
Bad Traffic service not as useful as it could be.
Bottom line TomTom's Go 740 Live is a GPS device from TomTom with a built-in cellular radio. This wireless data connection allows the unit to download information relevant to your journey, such as traffic, weather, and fuel prices. While these connected services...
70%
askmen.com
Updated:
2011-10-04 10:34:42
You know we like the TomTom, but do you? Let us know in the comments field below.When a product is described by its manufacturer as delivering a “God’s-eye view,” the gadget better have the chops to live up to that lofty, omnipresent claim. The TomTom...
91%
gpslodge.com
Updated:
2011-10-04 10:34:42
The TomTom GO 740 LIVE marks the first entry to the US market of a connected service by TomTom, one of the top names in personal navigation devices, making a strong step into the next generation of devices with its access to better traffic alerts, Goog...
0%
techworld.com
Updated:
2011-10-04 10:34:42
The TomTom Go 740 Live is the first GPS device from TomTom to have a built-in cellular radio.This wireless data connection allows the TomTom Go 740 Live to download information relevant to your journey, such as traffic, weather and fuel prices. While...
Bottom line The TomTom Go 740 Live lists for £279 inc VAT, and the connected services are £10 per month, though you get three months free when you buy the device. If the traffic services were better, they might be worth that price. As they stand, though, we'd opt...
0%
pcworld.com_techhive.com
Updated:
2011-10-04 10:34:42
The TomTom Go 740 Live is the first GPS device from TomTom to have a built-in cellular radio. This wireless data connection allows the unit to download information relevant to your journey, such as traffic, weather, and fuel prices. While these connect...
Good Includes connected services, Uses TomToms excellent IQ routes technology...
Bad Traffic service not as useful as it could be, Expensive...
83%
wired.com
Updated:
2011-10-04 10:34:42
Web access is popping up in everything. If you make a product and dont offer access to the intertubes, you might as well toss it in a black hole and let it get crushed into a state of infinite mass and density. GPS makers have bought into this mindset...
Good Svelte, smoothtotouch design and construction. Decent signalacquisition times (average of four minutes on a cold start). Sports both Bluetooth audio and file exchange capabilities. Intuitive, touchbased interface and menu tree. Allows instant messaging wi...
Bad Navigational interface displays waaay too much information at one time (speed, distance, current time, arrival time, current street, next turn, distance to turn, etc.). Sketchy voice recognition doesnt cut it. Webenabled services are only free for the fir...
80%
gadgetell.com
Updated:
2011-10-04 10:34:42
Whats in the box: TomTom Go 740 Live Windshield Mount Desk dock for charging and computer connecting Car charger Adhesive Disk Documentation and CD-ROM Features: 4.3-inch WQVGA touchscreen display Internal storage plus a microSD card slot for additi...
Bottom line I like fancy gadgets that do it all, but I often try to think of reviews based on how the average (non-geek) would use and enjoy the item. In this case it seems the unit is overkill feature wise. Most of the extra connected features often seemed eas...
0%
Laptopmag.com
Updated:
2011-10-04 10:34:42
Will consumers warm to connected services on GPS devices this time around? The now-departed Dash Express failed to sell enough subscriptions, and many GPS makers now give away traffic data (probably an admission that few users were willing to pay for...
Good Learning curve on voice commands, Small installed POI database, Map view should be better organized...
Bad Local search and traffic info, Large 4.3-inch screen, MapShare lets you download corrections from other TomTom owners...
Bottom line While some of its features could use a little polishing, the $399 TomTom Go 740 Live provides a good navigation experience, with well designed and colorful maps and quick rerouting. People who spend a lot of time on the road will appreciate TomTom’s...
70%
gpsreview.net
Updated:
2011-10-04 10:34:42
May122009 The TomTom 740 Live has hit the streets, addressing many issues we’ve had with previous TomTom devices. The location of the power cable, the “inactive” mount, and lack of full voice control were all previous limitations that have been dealt...
0%
pcmag.com
Updated:
2011-10-04 10:34:43
Connected devices, which integrate a cellular radio for up-to-the minute data delivery, havent had an easy time establishing themselves in the GPS market. The first, the Dash Express, was unsuccessful, and Dash Navigation exited the hardware market...
Good Integrated data connection for live traffic updates, weather, and fuel information and Google Local Search. TomToms free Map Share helps keeps your maps up-to-date. IQ Routes. Advanced lane guidance.
Bad Live services require a monthly subscription after three-month trial period expires. Many voice functions also require touch-screen input. Relatively small internal POI database.
Bottom line TomToms full-featured GO 740 LIVE sets the new standard for connected GPS devices, but its voice recognition features still need improvement...
70%
navigadget.com
Updated:
2011-10-04 10:34:43
TomTom GO Live 740 recently got a bunch of reviews and we wanted to share a few of those here at Navigadget - all on one page:Engadget…Trying to check the local weather forecast? Expect to wait a minute or two for the GO 740 LIVE to queue up the data;...
0%
gpsmagazine.com
Updated:
2011-10-04 10:34:43
To navigate this article, simply use the next / previous page buttons at the top and bottom of each page, or jump to a specific section by using the Table of Contents on page 1. Should you decide to purchase a GPS, you can support this site by orderin...
50%
absolutegadget.com
Updated:
2011-10-04 10:34:43
While the 740 is way out in front of other navigation devices it does cost more. Not only that, if you want to keep the connection services for travel updates, etc. then you will have to shell out an extra £7.99 per month for the privilege on top of th...
80%
stuff.tv
Updated:
2011-10-04 10:34:43
TomTom refuses to rest on its market-share laurels, and so we have another iteration of the best-selling and award-winning Go range. This 740 is the middle of three x40 versions, and gets UK and European maps. The 540 has UK maps, with the option to pi...
Good LIVE services add value and work well. Build quality. Ease of use...
Bad LIVE costs £8/month. Some map decisions questionable. Some traffic jams unavoidable...
Bottom line TomTom adds even more features to a sat-nav range that was already the best of the bunch...
100%
Brand Image Product code Product Stock Price from
TomTom

TomTom GO 730 Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black
(show image)
1CH7_027_02 GO 730 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 730 Cabaret navigator Fixed 10.9 cm (4.3") LCD Touchscreen 220 g Black
(show image)
1CH7_027_00CAB GO 730 Cabaret 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.002.03 XL IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Region France navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.010.01 XL IQ Routes Edition Region France 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.11 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.04 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Regional navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.010.01 ONE IQ Routes Edition Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Rider Regional - Light navigator Fixed 8.89 cm (3.5") LCD Touchscreen 310 g Black
(show image)
1K00.151 Rider Regional - Light 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Europe 31 Traffic navigator Handheld LCD 186 g
(show image)
1EG0.002.01 XL Europe 31 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g
(show image)
1N00.151 ONE Regional Refurbished 0.00
(excl. VAT)
0 (incl. VAT)