location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Display and Notebook II Stand Black 61 cm (24")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Display and Notebook II Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E8G00AA#AC3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505497302
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:20:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Display and Notebook II Stand Black 61 cm (24") :
The long product name of HP Display and Notebook II Stand Black 61 cm (24"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Display and Notebook II Stand
More>>>
HP Display and Notebook II Stand Black 61 cm (24"):
The official description of HP Display and Notebook II Stand Black 61 cm (24") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly and easily create a comfortable workspace for your notebook or notebook and docking station and an external display with the HP Display and Notebook II Stand, which brings your notebook PC, docking station, and display up off the desk.

Features
- Use the stand with a range of HP notebooks and docking stations, and up to a 24-inch diagonal display.1 Dependent on your docking station’s ports, you can also connect peripherals for a total workspace solution.
- Simply snap the docking station into the tray, attach the display head to the VESA mount, and you’re ready to work every time you dock your notebook.
- If you prefer to work without a dock, you can park the notebook in the tray on its own. Use the cable routing feature to keep cables out of the way and create a clean working area.

Short summary description HP Display and Notebook II Stand Black 61 cm (24"):
This short summary of the HP Display and Notebook II Stand Black 61 cm (24") data-sheet is auto-generated and uses the product title and the first six key specs.

HP Display and Notebook II Stand, Black, 61 cm (24"), 304.8 - 439.4 mm (12 - 17.3"), 690 mm, 470 mm, 480 mm

Long summary description HP Display and Notebook II Stand Black 61 cm (24"):
This is an auto-generated long summary of HP Display and Notebook II Stand Black 61 cm (24") based on the first three specs of the first five spec groups.

HP Display and Notebook II Stand. Product colour: Black, Maximum notebook screen size compatibility: 61 cm (24"), Screen size compatibility: 304.8 - 439.4 mm (12 - 17.3"). Width: 690 mm, Depth: 470 mm, Height: 480 mm. Compatibility: HP 90W/230W DS, 120w/230W Advanced DS, UltraSlim DS, 2570p DS. Mounting interface: VESA 100mm / 75mm

Design
Product colour *
Black
Maximum notebook screen size compatibility
61 cm (24")
Screen size compatibility
304.8 - 439.4 mm (12 - 17.3")
Weight & dimensions
Width
690 mm
Depth
470 mm
Weight & dimensions
Height
480 mm
Weight
6.8 kg
Display
Mounting interface
VESA 100mm / 75mm
Other features
Compatibility
HP 90W/230W DS, 120w/230W Advanced DS, UltraSlim DS, 2570p DS