location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V201a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8C55AT-EX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 49.4 cm (19.4")
  • - 1600 x 900 pixels 16:9
  • - 5 ms 200 cd/m² 600:1
  • - 19 W
Warranty: 1-year limitedincluding 1 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black :
The long product name of HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49.4 cm (19.45'') LED, 1600 x 900, 200 cd/m2, 5 ms, 600:1, VGA
More>>>
HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black:
The official description of HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The affordable LED business display designed for every day. Get quality presentation features at a price point that doesn’t break the bank. This sleek, thin-profile LED monitor delivers 1600x900 resolution, VGA input and audio support in a space-saving 49,4 cm (19.45'') diagonal screen size. Enjoy business-class brightness, contrast, and clarity in an environmentally responsible design that’s easy on the wallet.

Affordable, stylish, and compact.
Get a stylish and budget-friendly design that complements HP PCs and has a small footprint that leaves plenty of room on the desk. The internal power supply helps keep your workspace tidy. Quickly and easily connect to your media and devices with VGA input and audio support.

Business-class content presentation in an efficient screen size.
Step up to a 49,4 cm (19.45'') diagonal screen that offers ample screen space for everything you do every day. Enjoy crisp, clear views of your content with 16:9 aspect ratio, 3 M:1 dynamic contrast ratio, 200 nits of brightness and 5 ms on/off response time. Get easy device connectivity from the VGA input.

Adjustable tilt positioning.
Make yourself comfortable with adjustable tilt stand.

Designed with the environment in mind and backed by HP support.
Be a better environmental consumer with a monitor that has mercury-free LED display backlights. Get worldwide service and support from a standard, one-year limited HP warranty.

Short summary description HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black:
This short summary of the HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP V201a, 49.4 cm (19.4"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black:
This is an auto-generated long summary of HP V201a computer monitor 49.4 cm (19.4") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

HP V201a. Display diagonal: 49.4 cm (19.4"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product colour: Black

Display
Display diagonal *
49.4 cm (19.4")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
50°
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
468 mm
Depth (with stand)
190 mm
Height (with stand)
355.3 mm
Width (without stand)
468 mm
Depth (without stand)
46.9 mm
Height (without stand)
288.7 mm
Weight (without stand)
2.8 kg
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No