location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2VGA2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854283 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINI DISPLAYPORT TO VGA ADAPTER: Mini DisplayPort 1.2 (HBR2) video adapter connects a VGA display or projector supporting 1920x1200 & 1080p at 60Hz; EDID & DDC pass-through ensures compatibility between source & display
  • - HOST COMPATIBILITY: Active digital to analog converter supports mDP/mDP++ source including Thunderbolt 1 & 2 MacBooks, MacBook Air & Mac Mini, Microsoft Surface Pro 1-6, desktops (AMD FirePro/NVidia Quadro), laptops, mini itx computers, Intel NUC & docks
  • - INCREASE PRODUCTIVITY: Connect a VGA monitor or projector, or add a second display to your workstation using the mDP to VGA adapter dongle; Compact design makes it ideal for travel to & from office/home / 7" (18cm) cable
  • - SCREW LOCKING VGA: Mini DisplayPort to VGA display adapter supports VGA screw locking cable to prevent cable from coming loose or accidental disconnection from VGA displays and projectors / Tested with VGA cables up to 25'
  • - EASY TO USE: With no software or drivers required, the Mini DP to VGA converter works with any OS including Windows, Ubuntu and macOS; Compatible with MiniDP devices like Microsoft Surface PCs or TB1/TB2 MacBooks
Warranty: 3 Years
Long product name StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black :
The long product name of StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black (MDP2VGA2)
More>>>
StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black:
The official description of StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a Mini DisplayPort 1.2-equipped PC or Mac® to a VGA Monitor or Projector

The MDP2VGA2 Mini DisplayPort to VGA converter enables you to connect your Mini DisplayPort video source (Macbook® or any mDP-equipped Microsoft® Surface™ Pro devices) to a VGA monitor or projector, saving the expense of upgrading to a Mini DisplayPort compatible display.

With a small foot print and no external power adapter this mDP to VGA adapter ensures maximum portability making it an ideal laptop accessory.

Compatible with Intel® Thunderbolt™, when connected directly to a supporting DisplayPort over Thunderbolt™ I/O port, the adapter supports resolutions up to 1920x1200 (WUXGA).

The MDP2VGA2 is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black:
This short summary of the StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black, 0.18 m, Mini DisplayPort, VGA (D-Sub), Male, Female, Straight

Long summary description StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - Black. Cable length: 0.18 m, Connector 1: Mini DisplayPort, Connector 2: VGA (D-Sub). Weight: 27 g, Width: 35 mm, Depth: 220 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 18 mm. Master (outer) case width: 330 mm, Master (outer) case length: 500 mm, Master (outer) case height: 213 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.18 m
Connector 1 *
Mini DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
1920 x 1200 pixels
Supported video modes
720p, 1080p
Maximum refresh rate
60 Hz
HBR2 support
Yes
Product colour
Black
Chipset
Analogix - ANX9833
Plug and Play
Yes
Converter type
Active video converter
Certification
RoHS, CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 80 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
27 g
Width
35 mm
Depth
220 mm
Height
8 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
18 mm
Package weight
36 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
500 mm
Master (outer) case height
213 mm
Products per master (outer) case
150 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)