location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2HDS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848688 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years
Long product name StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200 :
The long product name of StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to HDMI Active Adapter - Mini DP to HDMI Video & Audio Converter 1920x1200
More>>>
StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200:
The official description of StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect an HDMI Display to a Mini DisplayPort Video Source

The MDP2HDS Adapter converts Mini DisplayPort to HDMI with audio pass-through support, enabling you to connect a desktop or laptop computer that is equipped with Mini DisplayPort A/V output to an HDMI monitor, projector, or display.

Unlike a passive adapter, the MDP2HDS actively converts single mode and dual mode DisplayPort output, which is ideal for graphics cards that do not output dual mode/multi-mode (DP++) signals, such as ATI Eyefinity cards.

The Mini DP to HDMI adapter is compatible with Intel Thunderbolt, when connected directly to a supporting DisplayPort over Thunderbolt I/O port.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Supports both Multimode (DP++) and Single-mode DisplayPort output signals, through active Mini DisplayPort conversion

Short summary description StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200:
This short summary of the StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200, 1920 x 1200 pixels, 720p, 1080p, Black, Active video converter, CE, FCC, RoHS, 0 - 60 °C

Long summary description StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200 based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to HDMI Active Video and Audio Adapter Converter - Mini DP to HDMI - 1920x1200. Maximum resolution: 1920 x 1200 pixels, Supported video modes: 720p, 1080p, Product colour: Black. Sustainability certificates: RoHS. Weight: 29.8 g, Width: 45 mm, Depth: 210 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 15 mm

Features
HDCP
Yes
Maximum resolution
1920 x 1200 pixels
Supported video modes
720p, 1080p
Product colour
Black
Converter type
Active video converter
Certification
CE, FCC, RoHS
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
40 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
29.8 g
Width
45 mm
Depth
210 mm
Height
15 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
15 mm
Package weight
38 g
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)