location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO TX-NR727 7.2 channels Surround 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-NR727
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-NR727 (B) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961330037073
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ONKYO TX-NR727 7.2 channels Surround 3D Black :
The long product name of ONKYO TX-NR727 7.2 channels Surround 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.2-Channel Network A/V Receiver
More>>>
Short summary description ONKYO TX-NR727 7.2 channels Surround 3D Black:
This short summary of the ONKYO TX-NR727 7.2 channels Surround 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

ONKYO TX-NR727, 7.2 channels, Surround, 170 W, 0.08%, 200 mV, 47000 Ω

Long summary description ONKYO TX-NR727 7.2 channels Surround 3D Black:
This is an auto-generated long summary of ONKYO TX-NR727 7.2 channels Surround 3D Black based on the first three specs of the first five spec groups.

ONKYO TX-NR727. Audio output channels: 7.2 channels, Receiver type: Surround, Power output per channel (1KHz@6 Ohm): 170 W. Audio formats supported: FLAC, LPCM, MP3, WAV, WMA. Supported radio bands: AM, FM, AM band range: 530 - 1710 kHz, FM band range: 87.5 - 108 MHz. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 690 W. Width: 435 mm, Depth: 380 mm, Height: 175 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 07:54:15
Uk has collected 3 expert reviews for ONKYO TX-NR727 7.2 channels Surround 3D Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
soundandvision.com
Updated:
2014-12-21 07:54:15
Case in point: Onkyo's newest mid-line model, the TX-NR727. The list of stuff you get for your $899 is lengthy indeed (see Key Features box for the high points), while its 110 watts x 7 power rating might very well seem respectable in a plain, featureless...
Bottom line By now you've surely observed that I had my ergonomics issues with the TX-NR727, as I do with every A/V receiver — it's the nature of the beast. Just the same, there's no question that this new Onkyo represents an outstanding value in the sub-$1,000 zone...
0%