location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-7180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03670-B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097564308079 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4
  • - Maximum scan size: 216 x 355.6 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 42 W
Long product name Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White :
The long product name of Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-7180 - 600 dpi, 80ppm / 160ipm, ADF, A4, LCD, 2x CCD, USB 3.0, 4.2 kg
More>>>
Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White:
The official description of Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features

- Top-class simplex/duplex scanning speeds: 80ppm / 160ipm;
- 80-sheet ADF with intelligent paper-feed functions;
- iSOP – intelligent Sonic Paper Protection - Acoustic sensors detect irregular paper noise;
- "Skew Reducer" - stable paper feeding mechanism;
- Simple operation with one-button scanning and LCD status display;
- PaperStream IP and PaperStream Capture included;
- Centralised management of multiple scanners;
- Optional imprinter.

Fast and compact
The fi-7180 has been introduced to support increasingly diverse business related document capture routines at the desktop of individual knowledge workers or small workgroups. Simple, productivity-boosting operation virtually eliminates training requirements, both when using the scanner for regular document management routines as well as when using latest "ScanSnap Manager for fi Series scanners" software to accomplish individual ad hoc tasks.

The fi-7180 device introduces a comprehensive capture solution based on three uniquely interlined pillars:

- Best-in-class Fujitsu fi Series scanning hardware;
- PaperStream IP scanner driver;
- PaperStream Capture batch scanning automation and enhancement software.

Best-in-class for cost/performance – top scanning speeds
With duplex scanning capability, the fi-7180 scans colour A4 documents at a speed of 80ppm / 160ipm (all speeds A4 Portrait 200 / 300 dpi), offering unrivalled cost-performance. Wherever you need faster scanning, the fi-7180 guarantees solid performance and quality results. Hardware highlights include:


Large volume hopper
Featuring a high capacity hopper tray, these scanners allow for loading document batches containing up to 80 sheets at a time - and allowing for the continuous feeding of additional documents whilst scanning.

High-speed interface
USB 3.0 support ensures high-speed data transfer between scanner and computer.

LCD status display and control panel
A liquid crystal display (LCD) is included in the operator panel to display useful information including current settings for scanning documents, the number of sheets scanned, and error status. Users know the scanner status in the blink of an eye and can easily select and initiate predefined scanning profiles.

Dependable document feeding

iSOP – intelligent Sonic Paper Protection
Building on and incorporating the market-proven paper protection mechanisms of previous fi Series scanners, the fi-7180 introduces an additional market innovation for safeguarding any paper documents. By listening to the audible sound of paper movements, intelligent Sonic Paper Protection automatically suspends paper feeding if an irregular noise is detected. This advanced Paper Protection feature reliably reduces the risk of damaging documents during scanning.

Stable paper feeding with skew reduction
The fi-7180 is equipped with a "Skew Reducer" to maintain the straight alignment of paper feeding. Particularly valuable for mixed document batches containing small format documents or thin paper sheets, this function reduces the physical skew of documents throughout the paper path. Even the most untidy batches are given special treatment sheet-by-sheet, which ensures total coverage for every scan: no lost data on the edges or in the corners, no more rescans.

Less effort for effective, efficient pre-scan processing
The fi-7180 brings industry leading mixed batch scanning capabilities to the desktop with a design that allows for a record breaking mixed batch feeding range from 27 - 413 g/m², freeing the user from most paper weight related pre-sorting requirements.

The fi-7180 makes use of an ultrasonic sensor that accurately detects errors where two or more sheets are fed through the scanner at once. Multifeed detection works reliably when scanning mixed batches of documents with different paper weights and sizes. When multifeed is detected, the user is instantly alerted and can continue capturing all relevant sheets and pages without losing relevant information. Alternatively, using PaperStream Capture for batch scanning jobs will allow for ex post correction without any interruption during the scanning process.

With the scanner's Intelligent Multifeed function, document sheets that include attached repositionable notes or photos are recognised along with the location of the attachment. With appropriate software settings, the scanner automatically prevents user-defined zones from triggering alert conditions, allowing continuous, uninterrupted scanning.

Automatic detection enables the fi-7180 to create image output formats in colour or monochrome, based on the actual document content. There is no need to change settings manually.

Advanced scanner driver and image capture software
PaperStream IP – high quality image processing
Built on TWAIN / ISIS standards, PaperStream IP is the scanner driver for Fujitsu fi Series image scanners. With its advanced black and white and colour processing, a range of documents can be automatically and easily converted into image data suitable for complex post capture processing -producing for example highly accurate OCR results. High quality image data can be created without defining scanner settings in advance, as PaperStream IP will aim to optimise this automatically for every sheet.

PaperStream Capture – enhanced batch scanning
PaperStream Capture enhances the data capture process from adjusting scanning settings to performing batch scanning, verifying data and releasing to directories, repositories or subsequent process routines. Users can complete data capture tasks easily with the extremely user-friendly graphical user interface (GUI). Moving scanned batches into a queue for later retrieval is possible as well.

Seamless linkage with PaperStream IP provides for high quality image processing and simplified batch scanning operation at the same time.

Imprinter option
If you need your documents to show evidence of having been scanned, the optional imprinter will "stamp" the reverse side of your documents additionally providing a cross-reference from your digital files.

Cut TCO with centralised administration
The fi-7180 comes equipped with a centralised administration feature that system administrators can use to manage the installation and operation of multiple image scanners and network scanners from one location.

IT administration staff can monitor running status, update scanner drivers, software and more with this powerful software. This dramatically reduces operating costs whilst reducing the effort that organisations need to spend setting up, operating and maintaining their inventory of scanners. With these Scanner Central Administration tools, it is easier than ever to expand scanner networks to multiple remote locations.

Important business information held on paper documents flows freely through the fi-7180's paper feeder into your organisation’s backbone.

Short summary description Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-7180, 216 x 355.6 mm, 600 x 600 DPI, 24 bit, 80 ppm, 80 ppm, 160 ipm

Long summary description Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-7180. Maximum scan size: 216 x 355.6 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 6000 pages, Light source: White LED (2x). Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Auto Document Feeder (ADF) media weight: 27 - 413 g/m²

Scanning
Maximum scan size *
216 x 355.6 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
80 ppm
ADF scan speed (colour, A4)
80 ppm
Duplex ADF scan speed (b/w, A4)
160 ipm
Duplex ADF scan speed (colour, A4)
160 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
Black, White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
White LED (2x)
Daily duty cycle (max) *
6000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Legal
Yes
Paper handling
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Minimum scan area (ADF)
52 x 74 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
42 W
Power consumption (standby)
1.8 W
Power consumption (off)
0.35 W
Input voltage
110-240 V
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
300 mm
Depth
170 mm
Height
163 mm
Weight
4.2 kg
Packaging content
Bundled software
PaperStream IP PaperStream Capture Software Operation Panel Error Recovery Guide ScanSnap Manager Scan to Microsoft SharePoint ABBYY FineReader Scanner Central Admin tools
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 10:41:19
Uk has collected 3 expert reviews for Fujitsu fi-7180 ADF scanner 600 x 600 DPI A4 Black, White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2015-02-25 10:41:19
Fujitsu's family of desktop image scanners aims to streamline batch-scanning processes with the company's new PaperStream technology. The fi-7180 is the latest addition to the range. It claims 80ppm speeds for 300dpi colour scans, and incorporates Fujitsu...
Bottom line Fujitsu's speedy desktop scanner accelerates document capture with its innovative PaperStream software...
83%
techadvisor.co.uk
Updated:
2015-02-25 10:41:19
The fi-7180 may come with a high £1260 price tag, but for large and medium businesses, this powerful super-fast sheet-fed scanner can quickly justify its expense through its ability to simply process and convert large volumes of documents into an electron...
Bottom line The price tag demands that you think carefully before buying this model, but its performance and features are right at the top edge. If your company have a need for mass-production of important files at sensational speeds, this is an amazing performer.Tag...
70%
techworld.com
Updated:
2015-02-25 10:41:19
The fi-7180 may come with a high £1260 price tag, but for large and medium businesses, this powerful super-fast sheet-fed scanner can quickly justify its expense through its ability to simply process and convert large volumes of documents into an electron...
Bottom line The price tag demands that you think carefully before buying this model, but its performance and features are right at the top edge. If your company have a need for mass-production of important files at sensational speeds, this is an amazing performer...
0%
Country Distributor
United States 1 distributor(s)