location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Square Paper Label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Square Paper Label
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-11221 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766655934
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Square Paper Label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: DK
  • - Print technology: Direct thermal
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Rolls per pack: 1
Long product name Brother Square Paper Label :
The long product name of Brother Square Paper Label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23mm Square Paper Label
More>>>
Brother Square Paper Label:
The official description of Brother Square Paper Label as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DK Die Cut Labels – Convenient, pre-cut labels in shapes/sizes that are commonly used in mailing and administrative applications.

QL-1050N/QL-500A/QL-500BS/QL-500BW/QL-500/QL-550/QL-560/QL-560VP/QL-570/QL-700/QL-710W/QL-720NW /QL-580N/QL-650TD/QL-1050/QL-1060N.

Short summary description Brother Square Paper Label:
This short summary of the Brother Square Paper Label data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Square Paper Label, Black on white, 1000 pc(s), DK, White, Direct thermal, Brother

Long summary description Brother Square Paper Label:
This is an auto-generated long summary of Brother Square Paper Label based on the first three specs of the first five spec groups.

Brother Square Paper Label. Label colour: Black on white, Labels per roll: 1000 pc(s), Tape type: DK. Width: 23 mm, Depth: 23 mm, Package type: Box

Features
Label colour *
Black on white
Labels per roll
1000 pc(s)
Rolls per pack
1
Tape type
DK
Product colour
White
Print technology
Direct thermal
Brand compatibility
Brother
Features
Compatibility
Brother QL1050, QL1060N, QL500, QL500A, QL550, QL560, QL560VP, QL570, QL580N, QL650TD, QL700, QL710W, QL720NW
Weight & dimensions
Width
23 mm
Depth
23 mm
Package type
Box
Logistics data
Harmonized System (HS) code
48219090
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)