location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-810W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-810W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766827072 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 392601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 11:05:15
The date of the most recent change of this product data-sheet in Icecat.
Brother QL-810W user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 600 DPI
  • - Colour Printing colours: Black, Red
  • - Maximum printing width: 5.8 cm Print speed: 176 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar, GS1 DataBar Expanded, GS1 DataBar Limited, GS1-128, ISBN-2, ISBN-5, ITF-25, MaxiCode, Micro QR Code, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi
  • - 1.12 kg
Long product name Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi :
The long product name of Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Direct Thermal, 300 x 600dpi, 176 mm/s, WLAN, Wi-Fi Direct
More>>>
Short summary description Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi:
This short summary of the Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother QL-810W, DK, Direct thermal, 300 x 600 DPI, 176 mm/sec, Wired & Wireless, Lithium-Ion (Li-Ion)

Long summary description Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi:
This is an auto-generated long summary of Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi based on the first three specs of the first five spec groups.

Brother QL-810W. Tape type: DK. Print technology: Direct thermal, Maximum resolution: 300 x 600 DPI, Print speed: 176 mm/sec. Connectivity technology: Wired & Wireless. Battery technology: Lithium-Ion (Li-Ion). Product colour: Black, White

Printing
Print technology *
Direct thermal
Colour *
Yes
Maximum resolution *
300 x 600 DPI
Print speed *
176 mm/sec
Print speed
110 lpm
Printing colours
Black, Red
Maximum printing width *
5.8 cm
Minimum print length
100 cm
Vertical printing
Yes
Rotated printing
Yes
Text alignment
Center, Left
Paper handling
Autocutter
Yes
Maximum label width
6.2 cm
Maximum label length
4 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
USB port *
Yes
USB 2.0 ports quantity
1
Mobile printing technologies
Apple AirPrint
Wi-Fi Direct
Yes
Performance
Page description languages
ESC P, Raster_P
Flash memory
6 MB
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar, GS1 DataBar Expanded, GS1 DataBar Limited, GS1-128, ISBN-2, ISBN-5, ITF-25, MaxiCode, Micro QR Code, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Number of fonts
5
Tape type
DK
Number of styles
8
Security algorithms
AES, EAP-FAST, EAP-TLS, EAP-TTLS, LEAP, PEAP, TKIP, WEP, WPA-PSK, WPA2-PSK
Tape size detection
Yes
Design
Product colour *
Black, White
Housing material
Plastic
Power
Battery technology
Lithium-Ion (Li-Ion)
Auto power off
Yes
Power
Rechargeable
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
125 mm
Depth
234 mm
Height
145 mm
Weight
1.12 kg
Packaging data
Package width
298 mm
Package depth
184 mm
Package height
232 mm
Package weight
2.66 kg
Packaging content
Cables included
AC, USB
Batteries included
Yes
Bundled software
P-touch Editor Lite P-touch Editor 5 P-touch Editor Lite LAN P-touch Address Book BR Admin Light
Drivers included
Yes
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
Sustainability certificates
ENERGY STAR
Other features
Label memory
99 label(s)
Number of frames
126
Languages support
Simplified Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Date & time printing
Yes
Number of languages
18
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Australia 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)