location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFL3088H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL3088H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581702243
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate) 100 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 400 x 200 mm
  • - 56 W
Long product name Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m² :
The long product name of Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50PFL3088H LED TV
More>>>
Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m²:
The official description of Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

50PFL3088H LED TV

Short summary description Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m²:
This short summary of the Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series 50PFL3088H/12, 127 cm (50"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m²:
This is an auto-generated long summary of Philips 3000 series 50PFL3088H/12 TV 127 cm (50") Full HD Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 3000 series 50PFL3088H/12. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Native aspect ratio *
16:9
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Audio
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
DVI port
No
USB 2.0 ports quantity *
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
56 W
Power consumption (standby) *
0.15 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1125 mm
Depth (with stand)
270 mm
Height (with stand)
713 mm
Weight (with stand)
12.3 kg
Width (without stand)
1125 mm
Depth (without stand)
91 mm
Height (without stand)
655 mm
Weight (without stand)
9.8 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package width
1220 mm
Package depth
160 mm
Package height
750 mm
Package weight
23 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
82 kWh
Number of AV connections
1
Display resolution (numeric)
1920 pixels
USB ports quantity
1
Energy efficiency class (old)
A+
Brand Image Product code Product Stock Price from
Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black
(show image)
50PFL3950/V7 50PFL3950/V7