location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000SPEX
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PCI Express Ethernet
  • - 2000 Mbit/s
  • - Internal Chipset: Realtek RTL8111B
Warranty: 2 years
Long product name StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card :
The long product name of StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Port PCI Express 10/100/1000 Gigabit Ethernet Network Adapter Card
More>>>
StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card:
The official description of StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

* Add feature rich Gigabit networking through a PCI Express slot, suitable for a desktop, workstation or sever use
* Dual profile design to fit into Full or Low Profile/small form factor (SFF) systems
* Backed by a StarTech.com lifetime warranty and free lifetime technical support.

This PCI Express based Gigabit Ethernet Network Adapter Card offers a versatile solution that allows servers and desktop PCs to connect to a Gigabit network through a PCIe slot, providing full Gigabit bandwidth capacity with the dedicated bandwidth of the connected PCI Express bus to provide dependable connectivity.

Fully compliant with the 10/100/1000 Mbps IEEE 802.3 specification, this PCIe Gigabit NIC provides a maximum transfer speed of 1000Mbps (bidirectional - 2000Mbps total) - ensuring a high performance network connection. This adapter also offers 10/100/1000Mbps data rate auto-negotiation and full duplex operation that helps to optimize connection speeds and provide efficient performance.

The network adapter is compatible with Linux, Windows® 2000, XP, XP-64bit, Server 2003, Server 2003-64-bit, Vista, Vista-64, 7, 7-64bit operating systems and includes full-height and low profile screw-on brackets for installation in standard, small/micro form factor computer cases as well as 1U and 2U servers.

Short summary description StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card:
This short summary of the StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card, Internal, PCI Express, Ethernet, 2000 Mbit/s, Black

Long summary description StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card:
This is an auto-generated long summary of StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card. Internal. Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 2000 Mbit/s. Product colour: Black

Ports & interfaces
Host interface *
PCI Express
Interface *
Ethernet
Network
Maximum data transfer rate *
2000 Mbit/s
Ethernet LAN
Yes
Auto MDIX IEEE
Yes
Full duplex
Yes
Jumbo frames support
Yes
Design
Product colour
Black
Internal *
Yes
Chipset
Realtek RTL8111B
Certification
CE, FCC, ROHS
System requirements
Compatible operating systems
Windows 2000, XP(32/64bit), Server 2003(32/64bit), Vista(32/64bit), 7(32/64bit), Server 2008 R2 Linux
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
20 - 70 °C
Weight & dimensions
Width
21 mm
Depth
120 mm
Height
92.5 mm
Weight
45 g
Packaging data
Package width
140 mm
Package depth
175 mm
Package height
30 mm
Other features
Compliance industry standards
IEEE 802.3
I/O ports
1x RJ45 FM
Dimensions (WxDxH)
21 x 120 x 92.5 mm
Supported data transfer rates
10/100/1000 Mbps
Networking features
Gigabit Ethernet
Ports quantity
1
Link/Act LED
Yes
Package length
17.5 cm
Other network protocols supported
CSMA/CD
Country Distributor
United Kingdom 1 distributor(s)