location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M2300D 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2300D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB47001BX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946478869
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson AcuLaser M2300D 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 20000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 300 MHz
Warranty: 12 months
Long product name Epson AcuLaser M2300D 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser M2300D 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 30ppm, 1200 x 1200dpi, Automatic double-sided printing, USB 2.0 Type B
More>>>
Epson AcuLaser M2300D 1200 x 1200 DPI A4:
The official description of Epson AcuLaser M2300D 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for desktop users, the Epson AcuLaser M2300D blends speed and reliability for day-to-day printing you can depend on. There's no need to wait for your prints with a first-page-out time of 6 seconds and a print speed of up to 30 pages per minute. And there's no compromise on quality with a professional print resolution of 1200x1200dpi.

Flexible paper handling: Big jobs are no problem for this high-performance printer, which can handle up to 550 sheets using the optional additional paper tray and offers the paper-saving benefit of automatic double-sided printing.

Expandable memory: Adjust the AcuLaser M2300D's RAM to match the needs of your business by expanding it from 32MB up to 288MB.

Effortless integration: The AcuLaser M23000D will fit easily into most IT environments. It offers PCL6 support and has both USB and parallel interfaces for easy desktop usage

Save money and the environment: ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme make this printer series better for both the environment and your budget.

Short summary description Epson AcuLaser M2300D 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser M2300D 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M2300D, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, White

Long summary description Epson AcuLaser M2300D 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser M2300D 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser M2300D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Page description languages *
IBM 2390, ESC P, Epson ESC/P2, PCL 5e, PCL 6
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Labels
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Built-in processor
Yes
Processor frequency
300 MHz
Sound pressure level (printing)
67 dB
Noise level (idle)
47 dB
Design
Product colour *
White
Built-in display *
No
Power
Power consumption (printing) *
491 W
Power consumption (max)
830 W
Power consumption (ready)
9 W
Power consumption (standby)
3 W
Current rating
4.2 A
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 33 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
390 mm
Height
255 mm
Weight
11.5 kg
Packaging data
Package width
515 mm
Package depth
520 mm
Package height
390 mm
Package weight
14.4 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.1 m
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.1 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Other features
Print resolution
1200 x 1200 DPI
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:37
Uk has collected 11 expert reviews for Epson AcuLaser M2300D 1200 x 1200 DPI A4 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
digitalversus.com
Updated:
2017-03-01 09:54:37
The Epson AcuLaser M2300D series comes in four different versions. Their biggest advantages are responsiveness and print speed. They are perfectly suited for users who want an affordable printer and who aren't very demanding when it comes to colour and pr...
Good Duplex, Ethernet, PCL5 and PCL6, Compact, Fast, Responsive, Consumes little energy, Dual paper tray...
Bad Quality: for basic text only, Noisy...
60%
itreviews.com
Updated:
2017-03-01 09:54:37
The Epson AcuLaser M2300 series of mono laser printers is aimed at small businesses with modest printing needs. The entry-level M2300D is stripped to its bare essentials. It's compact but efficient: a squat, grey and cream square-shaped box measuring...
Good Impressively fast print speeds...
Bad Poor quality printed results.
Bottom line The intention was right, but the extremely speedy AcuLaser M2300D fails to deliver on the quality of the printed documents, despite offering low running costs and auto duplex capability...
40%
macworld.co.uk
Updated:
2017-03-01 09:54:37
Colour printers may create more fireworks, but as the number of reviews of mono laser printers in recent issues show, there’s still plenty of new models appearing that can’t go beyond greyscale. In many respects this is unsurprising. For the typical bu...
Good Fast and effective performance; Automatic Duplex; Cheap...
Bad Bulky; Ugly; Not easiest to install...
Bottom line The Epson M2300D isn't pretty, or small. It's not the easiest to install, nor is it discreet in operation. However, the performance is extremely fast and effective, while the potentially very strong paper handling facilities and automatic duplex are nice...
80%
pcadvisor.co.uk
Updated:
2017-03-01 09:54:37
Product Code: C11CB47001 The Epson AccuLaser M2300D is mono laser printer with stacks of paper storage Colour printers may create more fireworks, but as the number of reviews of mono laser printers in recent issues show, there’s still plenty of new m...
Bottom line The Epson M2300D isn’t pretty, or small. It’s not the easiest to install, nor is it discreet in operation. However, the performance is extremely fast and effective, while the potentially very strong paper handling facilities and automatic duplex are n...
80%
Brand Image Product code Product Stock Price from
Epson AcuLaser M2400DTN 1200 x 1200 DPI A4 Epson AcuLaser M2400DTN 1200 x 1200 DPI A4
(show image)
C11CB47101BW M2400DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300DTN 1200 x 1200 DPI A4 Epson AcuLaser M2300DTN 1200 x 1200 DPI A4
(show image)
C11CB47031BW M2300DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson M2300DT 1200 x 1200 DPI A4 Epson M2300DT 1200 x 1200 DPI A4
(show image)
C11CB47001BW M2300DT 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4 Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4
(show image)
C11CB47101BT AcuLaser M2400DTN + Toner 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M1400 1200 x 1200 DPI A4 Epson AcuLaser M1400 1200 x 1200 DPI A4
(show image)
C11CB77031BY AcuLaser M1400 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2400D 1200 x 1200 DPI A4 Epson AcuLaser M2400D 1200 x 1200 DPI A4
(show image)
C11CB47071BX AcuLaser M2400D 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300DN 1200 x 1200 DPI A4 Epson AcuLaser M2300DN 1200 x 1200 DPI A4
(show image)
C11CB47031BX AcuLaser M2300DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2400DN 1200 x 1200 DPI A4 Epson AcuLaser M2400DN 1200 x 1200 DPI A4
(show image)
C11CB47101BX AcuLaser M2400DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2400DTN Epson AcuLaser M2400DTN
(show image)
C11CB47101BY Epson AcuLaser M2400DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2400DT Epson AcuLaser M2400DT
(show image)
C11CB47071BY Epson AcuLaser M2400DT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)