location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser M2400DTN + Toner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB47101BT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB
Long product name Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser M2400DTN - Laser, 1200 x 1200dpi, 35 ppm, USB 2.0, Fast Ethernet, 55dB, 11.5kg, White/Black + Toner
More>>>
Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4:
The official description of Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for small-to-medium workgroups and desktop users, the efficient AcuLaser M2400D series gets the job done fast with a first-page-out time of 7 seconds and a print speed of up to 35 pages per minute. There’s no compromise on quality with a professional print resolution of 1200 x 1200dpi.

Flexible and expandable: The AcuLaser M2400D series has the flexibility to perfectly match the needs of your workgroups and desktop users, with expandable RAM from 32MB up to 320MB. Paper handling is adjustable too, with automatic double-sided printing and a choice of one or two optional additional paper trays to increase capacity to 800 sheets.

Easy compatibility: Seamlessly integrating into most IT environments, the AcuLaser M2400D series supports PCL5e, PCL6, standard ESC/Page, FX, ESCP2, 1239X, Genuine PostScript 3TM and PDF 1.3. It also features a parallel port (D model) or an Ethernet interface (DN model) for easy connectivity.

Lower costs and environmental impact: Your company’s cost per page is optimised with a choice of standard and high-capacity toner cartridges. The AcuLaser M2400D series’ ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme further reduce bills and minimise environmental impact.

Short summary description Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M2400DTN + Toner, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser M2400DTN + Toner 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser M2400DTN + Toner. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
50000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson ESC/P2, Epson FX, PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Maximum number of input trays
3
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C6, DL
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMP
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Sound pressure level (printing)
68 dB
Design
Product colour *
Black, White
Display
No
Power
Power consumption (printing) *
505 W
Current rating
4.2 A
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.5 kg
Dimensions (WxDxH)
378 x 390 x 255 mm
Other features
Mac compatibility
Yes
Power LED
Yes
Stand-by LED
Yes
Supported media weight(s)
60 - 220 g/m²
Brand Image Product code Product Stock Price from
Epson AcuLaser M2400DTN 1200 x 1200 DPI A4 Epson AcuLaser M2400DTN 1200 x 1200 DPI A4
(show image)
C11CB47101BW M2400DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300D 1200 x 1200 DPI A4 Epson AcuLaser M2300D 1200 x 1200 DPI A4
(show image)
C11CB47001BX M2300D 0.00
(excl. VAT)
0 (incl. VAT)