location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A3100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3100-24 EI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD320AABA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2021 11:11:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - MAC address table: 8192 entries Switching capacity: 8.8 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
Warranty: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey :
The long product name of HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 3100-24 EI Switch
More>>>
HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey:
The official description of HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Layer 2 Ethernet switches are designed for enterprise networks demanding high security and intelligence. They provide 10/100 Mbps downlink and 1000 Mbps uplink Ethernet ports, and serve as access devices for 100 Mpbs-to-desktop applications in enterprise networks. In metropolitan area networks or various industry networks, they connect end users or aggregate client devices with 10/100 Mbps connections, converging at a higher capacity switch with 1000 Mbps interfaces. Features include advanced quality of service (QoS), rate limiting, QinQ (virtual LAN [VLAN]/VPN), SSHv2, Multicast VLAN Registration (MVR), Virtual Cable Test (VCT), HGMP V2, GARP VLAN Registration Protocol (GVRP), access control list (ACL), media access control (MAC)-IP-port binding, and Endpoint Admission Defense, voice and protocol-based VLAN, Internet Group Management Protocol snooping, and Power over Ethernet (PoE)

Quality of Service (QoS)

• Broadcast control: allows limitation of broadcast traffic rate to cut down on unwanted network broadcast traffic


Management

• Friendly port names: allow assignment of descriptive names to ports


Connectivity

• Auto-MDIX: automatically adjusts for straight-through or crossover cables on all 10/100 and 10/100/1000 ports


Performance

• Hardware-based wire-speed access control lists (ACLs): feature-rich ACL implementation (TCAM based) helps ensure high levels of security and ease of administration without impacting network performance


Resiliency and high availability

• Separate data and control paths: increases security and performance


Layer 2 switching

• 8K MAC addresses: provide access to many Layer 2 devices


Layer 3 services

• Address Resolution Protocol (ARP): determines the MAC address of another IP host in the same subnet

Short summary description HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey:
This short summary of the HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP A 3100-24 EI, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey:
This is an auto-generated long summary of HP A 3100-24 EI Managed L2 Fast Ethernet (10/100) 1U Grey based on the first three specs of the first five spec groups.

HP A 3100-24 EI. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 8192 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Combo SFP ports quantity
2
Console port
RJ-45
Network
Networking standards *
IEEE 802.3, IEEE 802.3u
10G support *
No
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
8.8 Gbit/s
Throughput
6.5 Mpps
MAC address table *
8192 entries
Packet buffer memory
0.384 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Grey
Performance
Memory type
SDRAM
Internal memory
64 MB
Flash memory
8 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
17 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Heat dissipation
58 BTU/h
Weight & dimensions
Width
440 mm
Depth
160 mm
Height
43.6 mm
Weight
3.5 kg