location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 700 M712xh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF238ARBGJ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A3 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 4 Total input capacity: 1100 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB 800 MHz
Warranty: One-year, on-siteWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3 :
The long product name of HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 700 Printer M712xh
More>>>
HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3:
The official description of HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable high-volume, black-and-white printing on paper sizes up to A3, with capacity up to 4,600 sheets. Control costs with energy-saving features and two-sided printing. Protect sensitive business data and centrally manage printing policies.

Designed for enterprise workteams that need fast, high-volume, black-and-white printing in a wide range of media sizes up to A3, from an energy-efficient printer.

Features

Upsize and accelerate with fast A3 printing.
- Save time and keep business moving with exceptionally fast printing from this black-and-white A3 workgroup printer.
- Expand black-and-white printing options on paper sizes up to A3 with two-sided printing nearly to the edge of the page.
- Boost productivity – reload paper less often with up to 4,600-sheet capacity for high-volume printing.
- Replace toner cartridges easily. Choose high-capacity Original HP toner cartridges for frequent printing.

Conserve resources and help control costs.
- Save energy – HP Auto On/Auto Off and Instant-on Technology help conserve energy.
- Reduce paper use by up to 50% with automatic two-sided printing on this ENERGY STAR® qualified printer.
- Manage your workteam's printing impact: optimise resources with HP EcoSMART Fleet and other tools.
- Original HP toner cartridges are easily recycled for free through HP Planet Partners.

Simplify IT management and safeguard data.
- Boost printing and imaging safeguards and help protect business data with fleet-level security solutions.
- Safeguard confidential data stored on the printer, with the installed HP High-Performance Secure Hard Disk.
- Centralise printer management with HP Web Jetadmin which helps you monitor equipment and increase uptime.
- Add security solutions such as card and badge readers through the hardware integration pocket (HIP).

Invest in a forward-thinking, easy-to-use solution.
- Extend the value of your investment – easily update and expand device capabilities with HP FutureSmart Firmware.
- Print from your smartphone or tablet from virtually anywhere with HP ePrint.
- Manage jobs at the colour control panel. The easy-access USB port lets you print from flash drives.

Short summary description HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3:
This short summary of the HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 700 M712xh, Laser, 1200 x 1200 DPI, A3, 40 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet Enterprise 700 M712xh 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 700 M712xh. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (black, normal quality, A3)
20 ppm
Time to first page (black, normal)
10.5 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
4
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Maximum number of input trays
6
Maximum input capacity
4600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Internal storage capacity
250 GB
Storage media
HDD
Performance
Processor frequency
800 MHz
Design
Display
LCD
Power
Power consumption (printing) *
786 W
Power consumption (standby)
22.1 W
Power consumption (off)
0.21 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
858 x 989 x 517 mm
Width
568 mm
Depth
596 mm
Height
517 mm
Pallet dimensions (W x D x H)
825 x 800 x 1998 mm
Weight
49.8 kg
Packaging data
Package weight
83.2 kg
Logistics data
Pallet gross weight
125.4 kg
Products per pallet
2 pc(s)
Other features
Print margin bottom (A4)
2 mm
Print margin left (A4)
2 mm
Print margin right (A4)
2 mm
Print margin top (A4)
2 mm
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
250 sheets
Package dimensions (WxDxH)
825 x 800 x 1074 mm