location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWE 91483X S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWE91483XS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842825459
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 1400 RPM Silver
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Eco, Hand/wool, Sport, Synthetics, White, Delicate/silk
  • - Overflow protection
  • - Delayed start timer
  • - Spin-drying class: B
  • - 81 dB
  • - 62 L
Warranty: 1 year
Long product name Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver :
The long product name of Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A+++/B, 9 kg, 1400 rpm, 62 l/cycle, 1.374 kWh/cycle, 12509 l/year, 216 kWh/year, Inox
More>>>
Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver:
The official description of Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Indesit XWE 91483X S washing machine not only looks great but ensures optimum results with every wash cycle, saving water, time and energy.

Innex
The best solution for daily laundry in a single move. With just one press of a button, Indesit replaces ignition, program selection and start the washing cycle, ensuring the removal of daily dirt from cottons and synthetics in just 50 minutes.

Anti odor cycle
To delete the persistent odors, thanks to the new movements of the basket, adding a rinse at the end of the cycle and a constant temperature control.

Special programmes
Indesit offers a wide number of special programmes to wash effectively different kinds of fabric according to your needs.

Special Sports programmes
The sport cycles specifically designed by Indesit to take care of your sport garments.

Delay Timer
You can delay the programme for up to 24 hours according to your needs. Prepare the load, add the detergent, set the programme, and the machine will start at your chosen time.

Short summary description Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver:
This short summary of the Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWE 91483X S, Front-load, 9 kg, B, 81 dB, 1400 RPM, 216 kWh

Long summary description Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver:
This is an auto-generated long summary of Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver based on the first three specs of the first five spec groups.

Indesit XWE 91483X S. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 216 kWh, Annual water consumption washing: 12509 L. Product colour: Silver. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
Silver
Inverter technology
No
Built-in display *
Yes
Control type *
Buttons, Rotary
Door colour
Silver
Performance
Rated capacity *
9 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Noise level (spin) *
81 dB
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Eco, Hand/wool, Sport, Synthetics, White, Delicate/silk
Overflow protection *
Yes
Adjustable spin speed
Yes
Residual moisture
53%
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
1.374 kWh
Water consumption per cycle *
62 L
Power consumption (off)
0.5 W
Weight & dimensions
Width
595 mm
Depth
605 mm
Height
850 mm
Weight
73.4 kg
Packaging data
Package width
645 mm
Package depth
655 mm
Package height
890 mm
Other features
Annual energy consumption washing
216 kWh
Annual water consumption washing
12509 L
Brand Image Product code Product Stock Price from
Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White
(show image)
869990873690 IWC 71052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White
(show image)
869991010150 BWD 71253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White
(show image)
859991536930 BWE 71283X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWA 71053X W IT washing machine Front-load 7 kg 1000 RPM White Indesit BWA 71053X W IT washing machine Front-load 7 kg 1000 RPM White
(show image)
859991536030 BWA 71053X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White
(show image)
859991533590 BTW A51052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White
(show image)
859991533600 BTW E71253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White
(show image)
859991533610 BTW D61253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White
(show image)
859991533580 BTW A61052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White
(show image)
869990952430 IWC 81082 C ECO IT.M 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White
(show image)
869990887680 EWE 61252 W EU 0.00
(excl. VAT)
0 (incl. VAT)