location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Mobile Retractable USB Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Retractable USB Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MV3030-USB-5EB show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 Mobile Retractable USB Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - 0.711 m Retractable cable
Warranty: 2 years
Long product name V7 Mobile Retractable USB Mouse :
The long product name of V7 Mobile Retractable USB Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Retractable USB Mouse
More>>>
V7 Mobile Retractable USB Mouse:
The official description of V7 Mobile Retractable USB Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MV3030-USB-5EB USB optical mouse fits in the palm of your hand and has a retractable cord making it perfect for the mobile user. This high quality, space saving, 3 button mouse includes a built-in scroll wheel with hyper scroll allowing rapid scrolling by simply moving the mouse. The 1000 dpi optical sensor provides precise cursor movement for easy, smooth navigation. The sleek matt finish will bring style and improved performance for your high volume workload while traveling for business, at the office, or at home.

-Palm-size mouse: Easy to Pack & Go
-3 Buttons with built in scroll wheel with hyper scroll
-Retractable cord eliminates clutter extends up to 28” (91cm)
-1000 dpi - smooth cursor control and precise tracking
-Optical – works on virtually any surface

Short summary description V7 Mobile Retractable USB Mouse:
This short summary of the V7 Mobile Retractable USB Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Mobile Retractable USB Mouse, Optical, USB Type-A, 1000 DPI, Black

Long summary description V7 Mobile Retractable USB Mouse:
This is an auto-generated long summary of V7 Mobile Retractable USB Mouse based on the first three specs of the first five spec groups.

V7 Mobile Retractable USB Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Certification
FCC, CE
Design
Product colour *
Black
Ergonomics
Cable length
0.711 m
Ergonomics
Retractable cable
Yes
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
51 mm
Depth
89 mm
Height
34 mm
Weight
50 g
Sustainability
Compliance certificates
RoHS
Logistics data
Country of origin
China
Brand Image Product code Product Stock Price from
V7 Optical LED USB Mouse - black V7 Optical LED USB Mouse - black
(show image)
MV3000010-BLK-5E Optical LED USB Mouse - black 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - silver V7 Optical LED USB Mouse - silver
(show image)
MV3010010-SIL-5EB Optical LED USB Mouse - silver 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - red V7 Optical LED USB Mouse - red
(show image)
MV3010010-RED-5EB Optical LED USB Mouse - red 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - blue V7 Optical LED USB Mouse - blue
(show image)
MV3010010-BLU-5EB Optical LED USB Mouse - blue 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse V7 Optical LED USB Mouse
(show image)
MV3000010-5EC Optical LED USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse V7 Optical LED USB Mouse
(show image)
MV3000010-5E Optical LED USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 Full Size Optical Mouse PS/2 V7 Full Size Optical Mouse PS/2
(show image)
M30P20-7E Full Size Optical Mouse PS/2 0.00
(excl. VAT)
0 (incl. VAT)
V7 Standard Mouse USB V7 Standard Mouse USB
(show image)
J150825 Standard Mouse USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)