location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Optical LED USB Mouse - black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical LED USB Mouse - black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MV3000010-BLK-5E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054629433249 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2023 13:55:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name V7 Optical LED USB Mouse - black :
The long product name of V7 Optical LED USB Mouse - black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical LED USB Mouse - black
More>>>
V7 Optical LED USB Mouse - black:
The official description of V7 Optical LED USB Mouse - black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MV3000 full sized Plug & Play USB optical LED mouse has a comfortable universal design with seamless point and click interaction. This high quality space saving 3 button mouse includes a built-in scroll wheel with enhanced tactile button and tracking feedback. The 1000 dpi optical sensor provides precise and swift cursor movement for easy smooth navigation.
The professional brush finish will bring style and improved performance for your high volume workload at the home, office or while traveling for business.
-Full Size Universal Design
-Smooth, Responsive Cursor Control
-Integrated Scroll Wheel
-Plug and Play Confidence
-2 years warranty

Short summary description V7 Optical LED USB Mouse - black:
This short summary of the V7 Optical LED USB Mouse - black data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Optical LED USB Mouse - black, CE, FCC, RoHS, 124 mm, 64 mm, 38 mm, 95 g, 130 mm

Long summary description V7 Optical LED USB Mouse - black:
This is an auto-generated long summary of V7 Optical LED USB Mouse - black based on the first three specs of the first five spec groups.

V7 Optical LED USB Mouse - black. Certification: CE, FCC, RoHS. Width: 124 mm, Depth: 64 mm, Height: 38 mm. Package width: 130 mm, Package depth: 141 mm, Package height: 40 mm. Warranty period: 2 year(s)

Mouse
Certification
CE, FCC, RoHS
Weight & dimensions
Width
124 mm
Depth
64 mm
Height
38 mm
Weight
95 g
Packaging data
Package width
130 mm
Package depth
141 mm
Package height
40 mm
Package weight
120 g
Other features
Warranty period
2 year(s)
Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
V7 Mobile Retractable USB Mouse V7 Mobile Retractable USB Mouse
(show image)
MV3030-USB-5EB Mobile Retractable USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - silver V7 Optical LED USB Mouse - silver
(show image)
MV3010010-SIL-5EB Optical LED USB Mouse - silver 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - red V7 Optical LED USB Mouse - red
(show image)
MV3010010-RED-5EB Optical LED USB Mouse - red 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - blue V7 Optical LED USB Mouse - blue
(show image)
MV3010010-BLU-5EB Optical LED USB Mouse - blue 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse V7 Optical LED USB Mouse
(show image)
MV3000010-5EC Optical LED USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse V7 Optical LED USB Mouse
(show image)
MV3000010-5E Optical LED USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 Full Size Optical Mouse PS/2 V7 Full Size Optical Mouse PS/2
(show image)
M30P20-7E Full Size Optical Mouse PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)