location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E19-7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1482-V160
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LED IPS
  • - 1280 x 1024 pixels 5:4
  • - 8 ms 250 cd/m² 1000:1
  • - 17 W
Warranty: 3 years
Long product name Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black :
The long product name of Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E19-7 - 48.3cm (19") 1280 x 1024, 250cd/m2, 1000:1, 178°/178°, 8ms, 1x DVI (HDCP), 1x D-SUB
More>>>
Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:
The official description of Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Energy Efficiency
Environmentally friendly LED technology with unique, high efficient energy saving solutions like ECO operation mode and ECO standby.

Ergonomics
Convenient and fatigue-proof longtime-usage with excellent visual ergonomics for the office ensured by wide viewing angle technology.

Connectivity
Flexible connectivity with DVI and Analog.

Design
Representative design providing a slender housing in ergonomic matt black, integrated speakers and power supply.

Short summary description Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:
This short summary of the Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu E line E19-7, 48.3 cm (19"), 1280 x 1024 pixels, LED, LED, 8 ms, Black

Long summary description Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:
This is an auto-generated long summary of Fujitsu E line E19-7 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black based on the first three specs of the first five spec groups.

Fujitsu E line E19-7. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Supported graphics resolutions
720 x 400, 1024 x 768 (XGA), 1280 x 720 (HD 720), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.293 x 0.293 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
37.5 cm
Viewable size, vertical
30 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in microphone
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Audio input
Yes
Audio output
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
17 W
Power consumption (PowerSave)
0.26 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
414 mm
Depth (with stand)
209 mm
Height (with stand)
391 mm
Weight (with stand)
3.52 kg
Width (without stand)
414 mm
Depth (without stand)
64 mm
Height (without stand)
349 mm
Weight (without stand)
3.09 kg
Packaging data
Package weight
4.9 kg
Packaging content
Cables included
AC, Audio (3.5mm), DVI, VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Certification
RoHS
Thin Client
Thin client installed
No
Brand Image Product code Product Stock Price from
Fujitsu E line E24T-7 Pro LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black Fujitsu E line E24T-7 Pro LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
S26361-K1573-V160 E24T-7 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu L line L22T-7 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Fujitsu L line L22T-7 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
S26361-K1528-V160 L22T-7 0.00
(excl. VAT)
0 (incl. VAT)