Fujitsu logo

Fujitsu ESPRIMO P420 + S26361-K1528-V160 Intel® Core™ i3 i3-4170 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83437
Info modified on:
21 Jun 2024, 09:29:42
Long product name Fujitsu ESPRIMO P420 + S26361-K1528-V160 Intel® Core™ i3 i3-4170 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Black:

Intel Core i3-4170 (3M Cache, 3.70 GHz), 8GB DDR3 1600MHz, 256GB SSD, DVD Super Multi, Gigabit LAN, Windows 7 Professional 64-bit / Windows 10 Pro + 21.5" L22T-7

Fujitsu ESPRIMO P420 + S26361-K1528-V160 Intel® Core™ i3 i3-4170 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Black:

The FUJITSU PC ESPRIMO P420 delivers high-quality computing for your office applications and projects at a very attractive price point. You can choose cost-optimized fixed configurations for immediate delivery. Alternatively, you can use configuration options to meet your specific hardware needs, while staying within your budget.

Green IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant (partly) with several certificates awarding environmental conscience such as ENERGY STAR® and EPEAT.

Energy Effficiency
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO P420 features proven technology regarding Intel® chipset and processor and an 85% energy efficient power supply.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO P420 + S26361-K1528-V160 Intel® Core™ i3 i3-4170 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P420 + S26361-K1528-V160, 3.7 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P420 + S26361-K1528-V160 Intel® Core™ i3 i3-4170 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P420 + S26361-K1528-V160. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.