location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite W30Dt-A-100 AMD A4 A4-1200 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W30Dt-A-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSD24E-00701DGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite W30Dt-A-100 AMD A4 A4-1200 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Aluminium
  • - AMD A4 A4-1200 1 GHz
  • - Touchscreen 33.8 cm (13.3") 1366 x 768 pixels IPS LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - AMD Radeon HD 8180
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 6.75 h 45 W
  • - Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite W30Dt-A-100 AMD A4 A4-1200 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Aluminium:
This short summary of the Toshiba Satellite W30Dt-A-100 AMD A4 A4-1200 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite W30Dt-A-100, AMD A4, 1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite W30Dt-A-100 AMD A4 A4-1200 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Aluminium:
This is an auto-generated long summary of Toshiba Satellite W30Dt-A-100 AMD A4 A4-1200 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Aluminium based on the first three specs of the first five spec groups.

Toshiba Satellite W30Dt-A-100. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: AMD A4, Processor model: A4-1200, Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8180. Operating system installed: Windows 8.1. Product colour: Aluminium

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:12:13
Uk has collected 21 expert reviews for Toshiba Satellite W30Dt-A-100 AMD A4 A4-1200 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Aluminium and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
notebookcheck.net
Updated:
2015-01-17 16:12:13
Android tablets are sold far more than their Windows counterparts, although Windows is still the primary OS used at home or in the office. So why is it like this? Well if we are talking about quantity, we should also consider pricing: buyers can purchase...
Good Passively cooled, no fan, Wide viewing angles, Long battery life thanks to the battery in the dock, Solid, reliable build, A variety of ports (USB 3.0 type A)...
Bad Low contrast, Low program performance, Spongy keyboard feedback, Heavy tablet...
Bottom line Toshiba has bitten off more than it can chew. The ads claiming that the new W30Dt is a "High-Performance tablet" with "true Power" and "Top Performance" have no basis. A quick look at the hardware performance reveals that the A4-1200 of our test model is...
81%
Country Distributor
Deutschland 1 distributor(s)