ATEN logo

ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153840
Info modified on:
10 Aug 2024, 09:39:04
End of life date:
01 Aug 2021
Bullet Points ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT:
  • - Extends the distance between HDMI source and HDMI display
  • - Implements HDBaseT extension technology using only one Cat 5e cable to connect the transmitter and receiver
  • - HDMI (3D, Deep Color, 4kx2k); HDCP Compatible
  • - Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - Long distance transmission - up to 100m
  • - Supports resolutions of up to Ultra HD 4kx2k and 1080p Full HD
  • - Supports up to 340MHz bandwidth for high performance video
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15 KV)
Long product name ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT:

HDMI HDBaseT Extender (4K@100m) (HDBaseT Class A)

ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT:

The VE812 HDMI HDBaseT Extender enables an HDMI display to be located up to 100 meters away from the source device. It can be conveniently extended using only one Cat 5e cable, which is cost-effective.

The VE812 supports HDMI (3D, Deep Color), Ultra HD (4k x 2k), and is HDCP compatible. Furthermore, the remote EDID pass-through ensures optimum video quality for any HDMI display.

The VE812 is perfect for the meeting room, home theater or any installation that needs long distance transmission and superior video quality.

Short summary description ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT:

ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT, 4000 x 2000 pixels, AV transmitter & receiver, 100 m, Black

Long summary description ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT:

ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT. Type: AV transmitter & receiver, Maximum resolution: 4000 x 2000 pixels, Cable types supported: Cat5e. Operating voltage: 5.3 V. Receiver dimensions (WxDxH): 103 x 141.7 x 30 mm, Receiver weight: 400 g, Transmitter dimensions (WxDxH): 103 x 141.7 x 30 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.