location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 44 ink cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
44
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51644ME show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698200261 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:41:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2016
Product end of life date
Bullet Points HP 44 ink cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
Warranty: Until the HP ink is depleted or the end ofdate has been reached, whichever occurs first.standard statement: Each HP print cartridge and ink cartridge is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP print cartridge or ink cartridge when used in its designated HP or authorized OEM printing device. Refer to the printing device manual for the proper print cartridge and ink cartridge selection. The cartridge is underuntil the HP ink is depleted or the end of warranty date has been reached, whichever occurs first.
Long product name HP 44 ink cartridge Original Magenta :
The long product name of HP 44 ink cartridge Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta Inkjet Print Cartridge
More>>>
HP 44 ink cartridge Original Magenta:
The official description of HP 44 ink cartridge Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP ink supplies for HP Designjet 400 and 700 Series printers are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability and innovation.
- Large colour gamut and better dye-based inks, improved lightfastness. Designed to work on a variety of HP Designjet printing material.
- Fewer replacements mean less intervention Cartridge body with easy-to-view ink level indicator – minimizes possibility of unexpectedly running out
- Specifically engineered to produce high-definition, colour CAD illustrations. Produces photo-realistic images for graphic printing. Ideal for architects, graphic artists, and service bureaus, surveyors, mappers and engineers who use CAD software.

Short summary description HP 44 ink cartridge Original Magenta:
This short summary of the HP 44 ink cartridge Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 44, Magenta, Pigment-based ink

Long summary description HP 44 ink cartridge Original Magenta:
This is an auto-generated long summary of HP 44 ink cartridge Original Magenta based on the first three specs of the first five spec groups.

HP 44. Colour ink type: Pigment-based ink, Printing colours: Magenta

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Designjet 350, 450, 455, 488, 750,755
Colour ink cartridges quantity
1
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
51644ME
Packaging data
Package width
117 mm
Package depth
26 mm
Package height
158 mm
Package weight
150 g
Brand Image Product code Product Stock Price from
HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
J3M81AE 301 0.00
(excl. VAT)
0 (incl. VAT)
HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black
(show image)
CB331EE 338 0.00
(excl. VAT)
0 (incl. VAT)
HP 351 Tri-color Original Ink Cartridge HP 351 Tri-color Original Ink Cartridge
(show image)
CB337EE 351 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C9505EE 344 0.00
(excl. VAT)
0 (incl. VAT)
HP 363 ink cartridge 1 pc(s) Original Standard Yield Yellow HP 363 ink cartridge 1 pc(s) Original Standard Yield Yellow
(show image)
C8773EE 363 0.00
(excl. VAT)
0 (incl. VAT)
HP 348 ink cartridge 1 pc(s) Original Standard Yield Black, Light grey, Light magenta HP 348 ink cartridge 1 pc(s) Original Standard Yield Black, Light grey, Light magenta
(show image)
C9369EE 348 0.00
(excl. VAT)
0 (incl. VAT)
HP 88 ink cartridge 1 pc(s) Original Standard Yield Yellow HP 88 ink cartridge 1 pc(s) Original Standard Yield Yellow
(show image)
C9388AE 88 0.00
(excl. VAT)
0 (incl. VAT)
HP 364 Photo Original Ink Cartridge HP 364 Photo Original Ink Cartridge
(show image)
CB317EE 364 Photo Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 88 ink cartridge 1 pc(s) Original Standard Yield Cyan HP 88 ink cartridge 1 pc(s) Original Standard Yield Cyan
(show image)
C9386AE 88 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Polska 2 distributor(s)
United Kingdom 1 distributor(s)