- - SFP Fiber optic 1250 Mbit/s
- - Hot-swap
- - Input voltage: 3.3 V
1.25 Gbps, SFP, LC, 1310/1550nm, 40 km
The LevelOne SFP-9421 is a high performance, costeffective SFP transceiver. It provides up to 1.25 Gbps bi-directional data transfer rate at distances up to 40km on a single fiber core. These bi-directional SFP Transceivers allow data transfer in either direction through a single optical fiber by employing separate wavelengths travelling in either direction.
The SFP-9421 transmits using a wavelength of 1310nm and receives using a wavelength of 1550nm. When coupled with the LevelOne SFP-9431 transceiver which transmits at and receives at the opposite rates (1310nm TX and 1550nm RX) you get bi-direction data communication on a single fiber core.
- 1310nm DFB LD
- Multi Data Rate: 125M to 1.25Gbps, NRZ
- Single +3.3V Power Supply
- RoHS Compliant and Lead-free
- AC/AC Differential Electrical Interface
- Compliant with Multi-Source Agreement (MSA)Small Form Factor Pluggable (SFP)
- Single LC Connector
- Compliance with specifications for IEEE802.3z Gigabit Ethernet at 1.25Gbps
- Compliance with ANSI specifications for Fiber Channel applications at 1.06bps
- Eye Safety Designed to meet LASER Class 1 comply with EN60825-1
LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 40km, TX 1310nm / RX 1550nm, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 40000 m
LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 40km, TX 1310nm / RX 1550nm. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Safety: EN 60825-1, Certification: CE, FCC. Input voltage: 3.3 V, Maximum voltage: 6 V, Maximum current: 0.3 A. Width: 57 mm, Depth: 12 mm, Height: 13.7 mm. Number of products included: 1 pc(s), Package width: 106 mm, Package depth: 20 mm