location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-4310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867224489 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:16:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.25Gbps Bi-directional single fiber link
  • - Supports Digital Diagnostics Monitoring Interface (DDMI) for easy status monitoring
  • - Hot-swappable providing non-stop service
  • - Provides simplex LC connector
  • - 40°C to 85°C operating temperature range
  • - RoHS compliant and Lead Free
  • - Compatible with SFP Multi-Sourcing Agreement (MSA) standards
Long product name LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C :
The long product name of LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.25Gbps, SMF, SFP, 10km, TX 1310nm/RX 1550nm, LC, 3.47V/300mA, 10 km max
More>>>
LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C:
The official description of LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne SFP-4310 is a high performance, costeffective SFP transceiver. It provides up to 1,25 Gbps bi-directional data transfer rate at distances up to 10km on a single fiber core. These bi-directional SFP Transceivers allow data transfer in either direction through a single optical fiber by employing separate wavelengths travelling in either direction.

The SFP-4310 transmits using a wavelength of 1310nm and receives using a wavelength of 1550nm. When coupled with the LevelOne SFP-4320 transceiver which transmits at and receives at the opposite rates (1550nm TX and 1310nm RX) you get bi-direction data communication on a single fiber core.

This Hot-swappable SFP transceiver offers the latest Industrial standard in full-duplex Ethernet connectivity and withstand under wide range temperature operation.

Short summary description LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C:
This short summary of the LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 10000 m

Long summary description LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C:
This is an auto-generated long summary of LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C based on the first three specs of the first five spec groups.

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 10km, TX 1310nm / RX 1550nm, -40°C to 85°C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Safety: FCC Part 15 Class B EN55022 Class B (CISPR 22B) VCCI Class B, Country of origin: China, Certification: CE. Maximum voltage: 3.47 V, Maximum current: 0.3 A, Power consumption (typical): 1 W. Width: 13.7 mm, Depth: 56.6 mm, Height: 12.4 mm. Number of products included: 1 pc(s), Package width: 65 mm, Package depth: 106 mm

Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)