location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port RS-232/422/485 Serial over IP Ethernet Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NETRS2321EGB
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45
  • - 0.1125 Mbit/s
Warranty: 1 year
Long product name StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s :
The long product name of StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Port RS-232/422/485 Serial over IP Ethernet Device Server
More>>>
StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s:
The official description of StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This RS-232/422/485 Over IP Adapter is the ideal solution for remotely controlling serial devices, featuring user-friendly browser-based configuration of network settings, serial port line settings, UART transmit/receive buffer trigger levels and serial port flow control.
The serial over IP adapter also offers remote Telnet configuration and support for IP, HTTP, ICMP and TCP network protocols, while providing data transfer rates of up to 115.2Kbps per port.

The StarTech.com Advantage
-Browser based configuration of network settings, serial port line settings, UART transmit and receive buffer trigger levels and serial port flow control.
-Comes complete with software to configure device.

Features
-Browser based configuration of network settings, serial port line settings, UART transmit and receive buffer trigger levels and serial port flow control.
-Comes complete with software to configure device.
-Data transfer rates of up to 115.2 Kb/sec per port.
-Remote Telnet configuration.
-Supports the following network protocols: IP, HTTP, ICMP, TCP.

Short summary description StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s:
This short summary of the StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter, Wired, RJ-45, 0.1125 Mbit/s, Black, Silver

Long summary description StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s:
This is an auto-generated long summary of StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter 0.1125 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com 1 Port RS-232/422/485 Serial over IP Ethernet Adapter. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 0.1125 Mbit/s. Product colour: Black, Silver

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
0.1125 Mbit/s
Supported network protocols
IP, HTTP, ICMP, TCP
Design
Product colour
Black, Silver
System requirements
Compatible operating systems
Windows XP/Vista
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Width
90 mm
Depth
90 mm
Height
26 mm
Weight
105 g
Other features
Power requirements
AC 115V
I/O ports
1x DB9, Male 1x RJ45, Female
Networking features
Ethernet, Fast Ethernet
Output power description
DC 9V
Brand Image Product code Product Stock Price from
StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s
(show image)
ST1000SPEXDP ST1000SPEXDP 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port RS-232 Serial Ethernet IP Adapter (Device Server, Console Server) 0.1152 Mbit/s StarTech.com 1 Port RS-232 Serial Ethernet IP Adapter (Device Server, Console Server) 0.1152 Mbit/s
(show image)
NETRS232_1GB 1 Port RS-232 Serial Ethernet IP Adapter (Device Server, Console Server) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)