StarTech.com logo

StarTech.com 1 Port RS-232 Serial Ethernet IP Adapter (Device Server, Console Server) 0.1152 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
43880
Info modified on:
07 Mar 2019, 12:10:54
Short summary description StarTech.com 1 Port RS-232 Serial Ethernet IP Adapter (Device Server, Console Server) 0.1152 Mbit/s:

StarTech.com 1 Port RS-232 Serial Ethernet IP Adapter (Device Server, Console Server), Wired, RJ-45, 0.1152 Mbit/s

Long summary description StarTech.com 1 Port RS-232 Serial Ethernet IP Adapter (Device Server, Console Server) 0.1152 Mbit/s:

StarTech.com 1 Port RS-232 Serial Ethernet IP Adapter (Device Server, Console Server). Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 0.1152 Mbit/s

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.