location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Productivity Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ729AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420505709 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2011
Product end of life date
brochure (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black :
The long product name of HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Productivity Bundle
More>>>
HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black:
The official description of HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Includes essentials for mobile productivity like a case and optical USB travel mouse.

- The included case is light and durable and it incorporates high-density foam and cushioning to protect your notebook while on the move.

- The included optical USB mouse is comfortable and compact, ideal to take with you while working when traveling.

Short summary description HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black:
This short summary of the HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile Productivity Bundle, Briefcase, 39.6 cm (15.6"), 900 g

Long summary description HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of HP Mobile Productivity Bundle 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

HP Mobile Productivity Bundle. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"). Weight: 900 g

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Product main colour *
Black
Country of origin
China
Weight & dimensions
Weight
900 g
Other features
Dimensions (WxDxH)
419 x 102 x 325.1 mm