location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6530b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB015EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962327791 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Nov 2010
Product end of life date
Bullet Points HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P8800 2.66 GHz
  • - 35.8 cm (14.1")
  • - 2 GB DDR2-SDRAM 800 MHz 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - 6 h 65 W
  • - Windows Vista Business 32-bit
Warranty: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)), 1 yearon primary battery
Long product name HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black :
The long product name of HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6530b, Intel Core 2 Duo P8800 (3M Cache, 2.66 GHz, 1066 MHz FSB), 2GB 800MHz DDR2 SDRAM, 250GB 7200rpm SATA, Intel GMA 4500MHD, DVD-SM DL w/ LS, 14.1'' WXGA, 2MP Webcam, Gigabit Ethernet, 802.11 a/b/g, Bluetooth 2.0, 6-Cell/Lith-Ion, 2.41kg, Windows Vista Business 32-bit, Black
More>>>
HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black:
The official description of HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Compaq 6530b Notebook PC
Business traveler. This highly mobile notebook helps keep you connected and productive and offers the latest Intel® Core™2 Duo processors, HP Mobile Broadband, and enhanced security solutions.

Short summary description HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black:
This short summary of the HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6530b, Intel® Core™2 Duo, 2.66 GHz, 35.8 cm (14.1"), 2 GB, 250 GB, Windows Vista Business

Long summary description HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black:
This is an auto-generated long summary of HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black based on the first three specs of the first five spec groups.

HP Compaq 6530b. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black

Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
35.8 cm (14.1")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8800
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Motherboard southbridge
Intel ICH9M
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Processor core voltage (AC)
1.00 - 1.250 V
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel GE45 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Full-size keyboard
No
Software
Operating system architecture
32-bit
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGLA
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40380
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
6 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wireless option type
Yes
Compatible operating systems
Windows Vista Business 64-bit Windows Vista Enterprise SuSe Linux Enterprise Desktop 10
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 02:01:48
Uk has collected 8 expert reviews for HP Compaq 6530b Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-30 02:01:48
If youre in the market for an affordable portable work system, the HP Compaq 6530b might deserve a place on your short list. The HP Compaq 6530b is a solid, standard-issue all-purpose laptop that houses a thoughtfully arranged software bundle that...
Bottom line The HP Compaq 6530b makes a pretty strong case for itself as a useful business box. The laptop has some speed where it counts, and doesnt cost an exorbitant amount of money. Its display is still a bit of a downer, but we suppose something was going t...
80%
techworld.com
Updated:
2014-05-30 02:01:48
If you're in the market for an affordable portable work system, the HP Compaq 6530b might deserve a place on your short list.The HP Compaq 6530b is a solid, standard-issue all-purpose laptop that houses a thoughtfully arranged software bundle that wil...
Bottom line The HP Compaq 6530b makes a pretty strong case for itself as a useful business box. The laptop has some speed where it counts, and doesn't cost an exorbitant amount of money. Its display is still a bit of a downer, but we suppose something was going t...
0%
pcworld.com_techhive.com
Updated:
2014-05-30 02:01:48
If youre in the market for an affordable portable work system, the HP Compaq 6530b might deserve a place on your short list. This solid, standard-issue all-purpose laptop sells for $1195 and houses a thoughtfully arranged software bundle that will qui...
Good Great software suite, Smart options for presentations...
Bad Really dim display...
79%